Hammond Manufacturing Company Inc. Transformers 1536W

Description
HASH CHOKE 125 UH 3.5A
Request a Quote
Description
HASH CHOKE 125 UH 3.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - 1536W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1536W
Transformers 1536W
HASH CHOKE 125 UH 3.5A

HASH CHOKE 125 UH 3.5A

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Transformers
Product Number 1536W
Product Name Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1537G - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details