Hammond Manufacturing Company Inc. Inductors, Coils, Chokes - Fixed Inductors 1532C

Description
Win Source Part Number: 1034823-1532C Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1532 Type: Wirewound Package: Bulk Shielding: Unshielded Inductance: 24 µH Standard Package: 1 Tolerance: ±10% Q @ Freq: 65 @ 2.5MHz Frequency - Self Resonant: 25MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 340mOhm Max Dimension: 0.290" Dia x 0.875" L (7.37mm x 22.22mm) Alternative Parts (Cross-Reference): 1537R-46J; 1537-46J; 78F220J-RC; 78F220J-TR-RC; 1025-52J; NL453232T-220J-PF; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 800 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Hammond Manufacturing Other Names: 1532C-ND,HM3318 Base Product Number: 1532
Request a Quote Datasheet
Description
Win Source Part Number: 1034823-1532C Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1532 Type: Wirewound Package: Bulk Shielding: Unshielded Inductance: 24 µH Standard Package: 1 Tolerance: ±10% Q @ Freq: 65 @ 2.5MHz Frequency - Self Resonant: 25MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 340mOhm Max Dimension: 0.290" Dia x 0.875" L (7.37mm x 22.22mm) Alternative Parts (Cross-Reference): 1537R-46J; 1537-46J; 78F220J-RC; 78F220J-TR-RC; 1025-52J; NL453232T-220J-PF; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 800 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Hammond Manufacturing Other Names: 1532C-ND,HM3318 Base Product Number: 1532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034823-1532C
Inductors, Coils, Chokes - Fixed Inductors 1034823-1532C
Win Source Part Number: 1034823-1532C Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1532 Type: Wirewound Package: Bulk Shielding: Unshielded Inductance: 24 µH Standard Package: 1 Tolerance: ±10% Q @ Freq: 65 @ 2.5MHz Frequency - Self Resonant: 25MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 340mOhm Max Dimension: 0.290" Dia x 0.875" L (7.37mm x 22.22mm) Alternative Parts (Cross-Reference): 1537R-46J; 1537-46J; 78F220J-RC; 78F220J-TR-RC; 1025-52J; NL453232T-220J-PF; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 800 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Hammond Manufacturing Other Names: 1532C-ND,HM3318 Base Product Number: 1532

Win Source Part Number: 1034823-1532C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1532
Type: Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 24 µH
Standard Package: 1
Tolerance: ±10%
Q @ Freq: 65 @ 2.5MHz
Frequency - Self Resonant: 25MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 340mOhm Max
Dimension: 0.290" Dia x 0.875" L (7.37mm x 22.22mm)
Alternative Parts (Cross-Reference): 1537R-46J; 1537-46J; 78F220J-RC; 78F220J-TR-RC; 1025-52J; NL453232T-220J-PF;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 2.5 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Hammond Manufacturing
Other Names: 1532C-ND,HM3318
Base Product Number: 1532

Buy Now Datasheet
24UH 800MA 340 MOHM Inductor and Choke - 71-1532C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24UH 800MA 340 MOHM Inductor and Choke
71-1532C
24UH 800MA 340 MOHM Inductor and Choke 71-1532C
FIXED IND 24UH 800MA 340 MOHM TH Product overview: 1532C from Hammond Manufacturing is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24UH, 800MA, 340 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 24UH, 800MA, 340 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1532C can be used for catalog matching and distributor lookup.

FIXED IND 24UH 800MA 340 MOHM TH Product overview: 1532C from Hammond Manufacturing is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24UH, 800MA, 340 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 24UH, 800MA, 340 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1532C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - HM3318-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3318-ND
Fixed Inductors HM3318-ND
24µH Unshielded Wirewound Inductor 800mA 340mOhm Max Axial

24µH Unshielded Wirewound Inductor 800mA 340mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1034823-1532C 71-1532C HM3318-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 24UH 800MA 340 MOHM Inductor and Choke Fixed Inductors
Technology Wirewound Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Inductance Range 24 microH 24 microH
DCR 0.3400 ohms 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 6-1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.7500 microH
View Details
2 suppliers
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details