Hammond Manufacturing Company Inc. Fixed Inductors 1532A

Description
10µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM3316-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3316-ND
Fixed Inductors HM3316-ND
10µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Axial

10µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HM3316-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details