Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1530B824

Description
Features Subminiature design ranging from only .25" to .63" Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter.
Request a Quote Datasheet
Description
Features Subminiature design ranging from only .25" to .63" Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1530B824 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1530B824
Transformers - Chokes & Reactors 1530B824
Features Subminiature design ranging from only .25" to .63" Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter.

Features

  • Subminiature design ranging from only .25" to .63"
  • Coils are varnish impregnated.
  • Ideally suited to network, filter, delay lines etc., applications.
  • L and Q values measured on a Q meter.
Supplier's Site
Fixed Inductors - 1530B824-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1530B824-ND
Fixed Inductors 1530B824-ND
820µH Unshielded Wirewound Inductor 80mA 22.9Ohm Max Axial

820µH Unshielded Wirewound Inductor 80mA 22.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1530B824 1530B824-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 820 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - HM3320-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
View Details
Transformers - Chokes & Reactors - 1538M01 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 5 microH
SRF 32.4 MHz
View Details
2 suppliers
Transformers - Chokes & Reactors - 1536W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Transformers - Chokes & Reactors - 1530B685 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 68 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers