Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1530B106

Description
Features Subminiature design ranging from only .25" to .63" Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter.
Request a Quote Datasheet
Description
Features Subminiature design ranging from only .25" to .63" Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1530B106 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1530B106
Transformers - Chokes & Reactors 1530B106
Features Subminiature design ranging from only .25" to .63" Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter.

Features

  • Subminiature design ranging from only .25" to .63"
  • Coils are varnish impregnated.
  • Ideally suited to network, filter, delay lines etc., applications.
  • L and Q values measured on a Q meter.
Supplier's Site
Fixed Inductors - 1530B106-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1530B106-ND
Fixed Inductors 1530B106-ND
1µH Unshielded Wirewound Inductor 2.041A 48mOhm Max Axial

1µH Unshielded Wirewound Inductor 2.041A 48mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1530B106 1530B106-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1538M17 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 27 microH
SRF 6.2 MHz
View Details
2 suppliers
Fixed Inductors - HM2092-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
2 suppliers
Fixed Inductors - 164-157E-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Technology Wirewound
Configuration Fixed
View Details
Arrays, Signal Transformers - 164-196M4-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Inductance Tolerance 15 (+/- %)
Packing Method Bulk
View Details