Hammond Manufacturing Company Inc. Inductors, Coils, Chokes - Fixed Inductors 1512

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1334648-1512 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Inductance: 3.2 mH Standard Package: 1 Mounting: Chassis Mount Tolerance: ±10% Material - Core: Ceramic DC Resistance (DCR): 4.5Ohm Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1334648-1512 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Inductance: 3.2 mH Standard Package: 1 Mounting: Chassis Mount Tolerance: ±10% Material - Core: Ceramic DC Resistance (DCR): 4.5Ohm Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1334648-1512 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1334648-1512
Inductors, Coils, Chokes - Fixed Inductors 1334648-1512
Manufacturer: Hammond Manufacturing Win Source Part Number: 1334648-1512 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Inductance: 3.2 mH Standard Package: 1 Mounting: Chassis Mount Tolerance: ±10% Material - Core: Ceramic DC Resistance (DCR): 4.5Ohm Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1334648-1512
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Inductance: 3.2 mH
Standard Package: 1
Mounting: Chassis Mount
Tolerance: ±10%
Material - Core: Ceramic
DC Resistance (DCR): 4.5Ohm
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FIXED IND 3.2MH 1A 4.5 OHM CHASS - 348-1512 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.2MH 1A 4.5 OHM CHASS
348-1512
FIXED IND 3.2MH 1A 4.5 OHM CHASS 348-1512
FIXED IND 3.2MH 1A 4.5 OHM CHASS

FIXED IND 3.2MH 1A 4.5 OHM CHASS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1334648-1512 348-1512
Product Name Inductors, Coils, Chokes - Fixed Inductors FIXED IND 3.2MH 1A 4.5 OHM CHASS
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Configuration Fixed Fixed
Inductance Range 3200 microH 3200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers