Hammond Manufacturing Company Inc. Fixed Inductors - 1511 1511

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 854022-1511 Features: 4 mH Inductor 600 mA Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 854022-1511 Features: 4 mH Inductor 600 mA Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1511 - 854022-1511 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1511
854022-1511
Fixed Inductors - 1511 854022-1511
Manufacturer: Hammond Manufacturing Win Source Part Number: 854022-1511 Features: 4 mH Inductor 600 mA Package: Bulk Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Hammond Manufacturing
Win Source Part Number: 854022-1511
Features: 4 mH Inductor 600 mA
Package: Bulk
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 854022-1511
Product Name Fixed Inductors - 1511
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details