Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1508

Description
Features Low loss ceramic or powdered iron forms Tolerance +/- 10% on inductance Catalog numbers 1515, 1518, 1521 designed for heavy duty use in linear amplifiers or other transmitter applications. Wound on 1" dia. ceramic forms with standoff insulators and 1/4-20 mounting bolt. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - D. C. mA - Induct. - D.C. Res. - No. of - Form - Length - Wt. Oz. (mH) - (ohms) - Pies - Type - 1501 - 75 10 47 2 Powdered 0.88 0.5 1504 - 125 2.5 44 4 Ceramic 1.50 0.5 1508 - 500 0.035 3.1 Layer Ceramic 3.00 1.3 *Discontinued parts are available while supplies last.
Request a Quote Datasheet
Description
Features Low loss ceramic or powdered iron forms Tolerance +/- 10% on inductance Catalog numbers 1515, 1518, 1521 designed for heavy duty use in linear amplifiers or other transmitter applications. Wound on 1" dia. ceramic forms with standoff insulators and 1/4-20 mounting bolt. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - D. C. mA - Induct. - D.C. Res. - No. of - Form - Length - Wt. Oz. (mH) - (ohms) - Pies - Type - 1501 - 75 10 47 2 Powdered 0.88 0.5 1504 - 125 2.5 44 4 Ceramic 1.50 0.5 1508 - 500 0.035 3.1 Layer Ceramic 3.00 1.3 *Discontinued parts are available while supplies last.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1508 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1508
Transformers - Chokes & Reactors 1508
Features Low loss ceramic or powdered iron forms Tolerance +/- 10% on inductance Catalog numbers 1515, 1518, 1521 designed for heavy duty use in linear amplifiers or other transmitter applications. Wound on 1" dia. ceramic forms with standoff insulators and 1/4-20 mounting bolt. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - D. C. mA - Induct. - D.C. Res. - No. of - Form - Length - Wt. Oz. (mH) - (ohms) - Pies - Type - 1501 - 75 10 47 2 Powdered 0.88 0.5 1504 - 125 2.5 44 4 Ceramic 1.50 0.5 1508 - 500 0.035 3.1 Layer Ceramic 3.00 1.3 *Discontinued parts are available while supplies last.

Features

  • Low loss ceramic or powdered iron forms
  • Tolerance +/- 10% on inductance
  • Catalog numbers 1515, 1518, 1521 designed for heavy duty use in linear amplifiers or other transmitter applications. Wound on 1" dia. ceramic forms with standoff insulators and 1/4-20 mounting bolt.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - D. C. mA - Induct. - D.C. Res. - No. of - Form - Length - Wt. Oz.
(mH) - (ohms) - Pies - Type -
1501 - 75 10 47 2 Powdered 0.88 0.5
1504 - 125 2.5 44 4 Ceramic 1.50 0.5
1508 - 500 0.035 3.1 Layer Ceramic 3.00 1.3
*Discontinued parts are available while supplies last.

Supplier's Site
Fixed Inductors - 1508-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1508-ND
Fixed Inductors 1508-ND
35µH Unshielded Wirewound Inductor 500mA 3.1Ohm Nonstandard

35µH Unshielded Wirewound Inductor 500mA 3.1Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1508 1508-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Mounting Option Chassis
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1535D-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
View Details
Transformers - Chokes & Reactors - 1539M09 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 2500 microH
View Details
2 suppliers
Transformers - Chokes & Reactors - 1540M22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Transformers - Chokes & Reactors - 1539M07 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 500 microH
View Details
2 suppliers