Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1490MJ20

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Ideal for wall or surface mounting to provide the necessary control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Construction provides either a 30° or 60° slope on front cover depending on mounting position. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers designed to hold the cover open during wiring (as noted in table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure Part No. - Part No. - Holes - H - W - D 1490D1¹ - 1490MD1¹ - 1 3.50 3.25 4.88 1490D2¹ - 1490MD2¹ - 2 3.50 5.50 4.88 1490D3¹ - 1490MD3¹ - 3 3.50 7.75 4.88 1490D4¹ - 1490MD4¹ - 4 3.50 10.00 4.88 1490G4 - 1490MG4 - 4 7.25 6.25 6.75 1490G6 - 1490MG6 - 6 7.25 8.50 6.75 1490G8 - 1490MG8 - 8 7.25 10.75 6.75 1490H9 - 1490MH9 - 9 9.50 8.50 7.88 1490G10 - 1490MG10 - 10 7.25 13.00 6.75 1490G12 - 1490MG12 - 12 7.25 15.25 6.75 1490J12 - 1490MJ12 - 12 11.75 8.50 9.00 1490G16 - 1490MG16 - 16 7.25 19.75 6.75 1490J16 - 1490MJ16 - 16 11.75 10.75 9.00 1490J20 - 1490MJ20 - 20 11.75 13.00 9.00 1490K25 - 1490MK25 - 25 14.00 13.00 10.13 1490K30 - 1490MK30 - 30 14.00 15.25 10.13 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Ideal for wall or surface mounting to provide the necessary control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Construction provides either a 30° or 60° slope on front cover depending on mounting position. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers designed to hold the cover open during wiring (as noted in table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure Part No. - Part No. - Holes - H - W - D 1490D1¹ - 1490MD1¹ - 1 3.50 3.25 4.88 1490D2¹ - 1490MD2¹ - 2 3.50 5.50 4.88 1490D3¹ - 1490MD3¹ - 3 3.50 7.75 4.88 1490D4¹ - 1490MD4¹ - 4 3.50 10.00 4.88 1490G4 - 1490MG4 - 4 7.25 6.25 6.75 1490G6 - 1490MG6 - 6 7.25 8.50 6.75 1490G8 - 1490MG8 - 8 7.25 10.75 6.75 1490H9 - 1490MH9 - 9 9.50 8.50 7.88 1490G10 - 1490MG10 - 10 7.25 13.00 6.75 1490G12 - 1490MG12 - 12 7.25 15.25 6.75 1490J12 - 1490MJ12 - 12 11.75 8.50 9.00 1490G16 - 1490MG16 - 16 7.25 19.75 6.75 1490J16 - 1490MJ16 - 16 11.75 10.75 9.00 1490J20 - 1490MJ20 - 20 11.75 13.00 9.00 1490K25 - 1490MK25 - 25 14.00 13.00 10.13 1490K30 - 1490MK30 - 30 14.00 15.25 10.13 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1490MJ20 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1490MJ20
Electrical - Operator Interface - Pushbutton Enclosures 1490MJ20
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Ideal for wall or surface mounting to provide the necessary control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Construction provides either a 30° or 60° slope on front cover depending on mounting position. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers designed to hold the cover open during wiring (as noted in table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure Part No. - Part No. - Holes - H - W - D 1490D1¹ - 1490MD1¹ - 1 3.50 3.25 4.88 1490D2¹ - 1490MD2¹ - 2 3.50 5.50 4.88 1490D3¹ - 1490MD3¹ - 3 3.50 7.75 4.88 1490D4¹ - 1490MD4¹ - 4 3.50 10.00 4.88 1490G4 - 1490MG4 - 4 7.25 6.25 6.75 1490G6 - 1490MG6 - 6 7.25 8.50 6.75 1490G8 - 1490MG8 - 8 7.25 10.75 6.75 1490H9 - 1490MH9 - 9 9.50 8.50 7.88 1490G10 - 1490MG10 - 10 7.25 13.00 6.75 1490G12 - 1490MG12 - 12 7.25 15.25 6.75 1490J12 - 1490MJ12 - 12 11.75 8.50 9.00 1490G16 - 1490MG16 - 16 7.25 19.75 6.75 1490J16 - 1490MJ16 - 16 11.75 10.75 9.00 1490J20 - 1490MJ20 - 20 11.75 13.00 9.00 1490K25 - 1490MK25 - 25 14.00 13.00 10.13 1490K30 - 1490MK30 - 30 14.00 15.25 10.13 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Ideal for wall or surface mounting to provide the necessary control slope.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel.
  • Smooth continuously welded seams.
  • Construction provides either a 30° or 60° slope on front cover depending on mounting position.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws thread into sealed wells.
  • Larger enclosures provide internally hinged removable covers designed to hold the cover open during wiring (as noted in table).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. Of - Enclosure
Part No. - Part No. - Holes - H - W - D
1490D1¹ - 1490MD1¹ - 1 3.50 3.25 4.88
1490D2¹ - 1490MD2¹ - 2 3.50 5.50 4.88
1490D3¹ - 1490MD3¹ - 3 3.50 7.75 4.88
1490D4¹ - 1490MD4¹ - 4 3.50 10.00 4.88
1490G4 - 1490MG4 - 4 7.25 6.25 6.75
1490G6 - 1490MG6 - 6 7.25 8.50 6.75
1490G8 - 1490MG8 - 8 7.25 10.75 6.75
1490H9 - 1490MH9 - 9 9.50 8.50 7.88
1490G10 - 1490MG10 - 10 7.25 13.00 6.75
1490G12 - 1490MG12 - 12 7.25 15.25 6.75
1490J12 - 1490MJ12 - 12 11.75 8.50 9.00
1490G16 - 1490MG16 - 16 7.25 19.75 6.75
1490J16 - 1490MJ16 - 16 11.75 10.75 9.00
1490J20 - 1490MJ20 - 20 11.75 13.00 9.00
1490K25 - 1490MK25 - 25 14.00 13.00 10.13
1490K30 - 1490MK30 - 30 14.00 15.25 10.13
¹ Not hinged

Supplier's Site
Boxes - 1490MJ20-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Hinged Lid, Slanted Top 13.000"" L x 11.750"" W (330.20mm x 298.45mm) X 9.000"" (228.60mm)"

"Console Metal, Steel Gray Hinged Lid, Slanted Top 13.000"" L x 11.750"" W (330.20mm x 298.45mm) X 9.000"" (228.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1490MJ20 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1490MJ20
Enclosures, Boxes, & Cases 1490MJ20
20 PB 22MM 11.8X13X9

20 PB 22MM 11.8X13X9

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1490MJ20
Electrical Enclosures 1490MJ20
Electrical Enclosures 22.5 SlopePushbutton 20Hole 11.75x9x13"

Electrical Enclosures 22.5 SlopePushbutton 20Hole 11.75x9x13"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1490MJ20 1490MJ20-ND 1490MJ20 1490MJ20
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Console Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Length 11.75 inch (298 mm) 11.8 inch (300 mm)
Width 13 inch (330 mm) 13 inch (330 mm)
Depth 9 inch (229 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455D801BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1411PU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
5 suppliers