Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1490MG4

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Ideal for wall or surface mounting to provide the necessary control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Construction provides either a 30° or 60° slope on front cover depending on mounting position. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers designed to hold the cover open during wiring (as noted in table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure Part No. - Part No. - Holes - H - W - D 1490D1¹ - 1490MD1¹ - 1 3.50 3.25 4.88 1490D2¹ - 1490MD2¹ - 2 3.50 5.50 4.88 1490D3¹ - 1490MD3¹ - 3 3.50 7.75 4.88 1490D4¹ - 1490MD4¹ - 4 3.50 10.00 4.88 1490G4 - 1490MG4 - 4 7.25 6.25 6.75 1490G6 - 1490MG6 - 6 7.25 8.50 6.75 1490G8 - 1490MG8 - 8 7.25 10.75 6.75 1490H9 - 1490MH9 - 9 9.50 8.50 7.88 1490G10 - 1490MG10 - 10 7.25 13.00 6.75 1490G12 - 1490MG12 - 12 7.25 15.25 6.75 1490J12 - 1490MJ12 - 12 11.75 8.50 9.00 1490G16 - 1490MG16 - 16 7.25 19.75 6.75 1490J16 - 1490MJ16 - 16 11.75 10.75 9.00 1490J20 - 1490MJ20 - 20 11.75 13.00 9.00 1490K25 - 1490MK25 - 25 14.00 13.00 10.13 1490K30 - 1490MK30 - 30 14.00 15.25 10.13 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Ideal for wall or surface mounting to provide the necessary control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Construction provides either a 30° or 60° slope on front cover depending on mounting position. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers designed to hold the cover open during wiring (as noted in table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure Part No. - Part No. - Holes - H - W - D 1490D1¹ - 1490MD1¹ - 1 3.50 3.25 4.88 1490D2¹ - 1490MD2¹ - 2 3.50 5.50 4.88 1490D3¹ - 1490MD3¹ - 3 3.50 7.75 4.88 1490D4¹ - 1490MD4¹ - 4 3.50 10.00 4.88 1490G4 - 1490MG4 - 4 7.25 6.25 6.75 1490G6 - 1490MG6 - 6 7.25 8.50 6.75 1490G8 - 1490MG8 - 8 7.25 10.75 6.75 1490H9 - 1490MH9 - 9 9.50 8.50 7.88 1490G10 - 1490MG10 - 10 7.25 13.00 6.75 1490G12 - 1490MG12 - 12 7.25 15.25 6.75 1490J12 - 1490MJ12 - 12 11.75 8.50 9.00 1490G16 - 1490MG16 - 16 7.25 19.75 6.75 1490J16 - 1490MJ16 - 16 11.75 10.75 9.00 1490J20 - 1490MJ20 - 20 11.75 13.00 9.00 1490K25 - 1490MK25 - 25 14.00 13.00 10.13 1490K30 - 1490MK30 - 30 14.00 15.25 10.13 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1490MG4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1490MG4
Electrical - Operator Interface - Pushbutton Enclosures 1490MG4
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Ideal for wall or surface mounting to provide the necessary control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Construction provides either a 30° or 60° slope on front cover depending on mounting position. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers designed to hold the cover open during wiring (as noted in table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure Part No. - Part No. - Holes - H - W - D 1490D1¹ - 1490MD1¹ - 1 3.50 3.25 4.88 1490D2¹ - 1490MD2¹ - 2 3.50 5.50 4.88 1490D3¹ - 1490MD3¹ - 3 3.50 7.75 4.88 1490D4¹ - 1490MD4¹ - 4 3.50 10.00 4.88 1490G4 - 1490MG4 - 4 7.25 6.25 6.75 1490G6 - 1490MG6 - 6 7.25 8.50 6.75 1490G8 - 1490MG8 - 8 7.25 10.75 6.75 1490H9 - 1490MH9 - 9 9.50 8.50 7.88 1490G10 - 1490MG10 - 10 7.25 13.00 6.75 1490G12 - 1490MG12 - 12 7.25 15.25 6.75 1490J12 - 1490MJ12 - 12 11.75 8.50 9.00 1490G16 - 1490MG16 - 16 7.25 19.75 6.75 1490J16 - 1490MJ16 - 16 11.75 10.75 9.00 1490J20 - 1490MJ20 - 20 11.75 13.00 9.00 1490K25 - 1490MK25 - 25 14.00 13.00 10.13 1490K30 - 1490MK30 - 30 14.00 15.25 10.13 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Ideal for wall or surface mounting to provide the necessary control slope.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel.
  • Smooth continuously welded seams.
  • Construction provides either a 30° or 60° slope on front cover depending on mounting position.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws thread into sealed wells.
  • Larger enclosures provide internally hinged removable covers designed to hold the cover open during wiring (as noted in table).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. Of - Enclosure
Part No. - Part No. - Holes - H - W - D
1490D1¹ - 1490MD1¹ - 1 3.50 3.25 4.88
1490D2¹ - 1490MD2¹ - 2 3.50 5.50 4.88
1490D3¹ - 1490MD3¹ - 3 3.50 7.75 4.88
1490D4¹ - 1490MD4¹ - 4 3.50 10.00 4.88
1490G4 - 1490MG4 - 4 7.25 6.25 6.75
1490G6 - 1490MG6 - 6 7.25 8.50 6.75
1490G8 - 1490MG8 - 8 7.25 10.75 6.75
1490H9 - 1490MH9 - 9 9.50 8.50 7.88
1490G10 - 1490MG10 - 10 7.25 13.00 6.75
1490G12 - 1490MG12 - 12 7.25 15.25 6.75
1490J12 - 1490MJ12 - 12 11.75 8.50 9.00
1490G16 - 1490MG16 - 16 7.25 19.75 6.75
1490J16 - 1490MJ16 - 16 11.75 10.75 9.00
1490J20 - 1490MJ20 - 20 11.75 13.00 9.00
1490K25 - 1490MK25 - 25 14.00 13.00 10.13
1490K30 - 1490MK30 - 30 14.00 15.25 10.13
¹ Not hinged

Supplier's Site
Enclosures, Boxes, & Cases - 1490MG4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1490MG4
Enclosures, Boxes, & Cases 1490MG4
4 PB 22MM 7.3X6.3X6.8

4 PB 22MM 7.3X6.3X6.8

Buy Now
Boxes - 1490MG4-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Hinged Lid, Slanted Top 7.250"" L x 6.250"" W (184.15mm x 158.75mm) X 6.750"" (171.45mm)"

"Console Metal, Steel Gray Hinged Lid, Slanted Top 7.250"" L x 6.250"" W (184.15mm x 158.75mm) X 6.750"" (171.45mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1490MG4
Electrical Enclosures 1490MG4
Electrical Enclosures 22.5 SlopePushbutton 4Hole 7.3x6.75x6.3"

Electrical Enclosures 22.5 SlopePushbutton 4Hole 7.3x6.75x6.3"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1490MG4 1490MG4 1490MG4-ND 1490MG4
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Console Enclosures; Junction Box Electronic and Instrument Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm) 6.25 inch (159 mm)
Depth 6.75 inch (171 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHN6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1436C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1437MV - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHRILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers