Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 148Q

Description
Features Pin type (0.25" length & 0.025" square), P.C. board mount. Economical, open type, horizontal bracket construction. 149 Series includes clinching lugs for extra mounting strength. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion approximately 2% for drivers and 1% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.2" grid pin spacing. Insulation test 250V rms. For rugged epoxy cast type units refer to our 102, 104, 106 or 107, 108 and 109 series. Net weight: 0.6 oz. (148 Series) & 1.0 oz. (149 Series). Notes: 1) For output transformers the current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings (ie...if unit contains multiple primary or secondary windings the figure shown is with the windings connected in series). 3) Pins are not labeled on the units, but a dot indicates the position of pin 1. The rest of the pins can be determined after reviewing the schematic below.
Request a Quote Datasheet
Description
Features Pin type (0.25" length & 0.025" square), P.C. board mount. Economical, open type, horizontal bracket construction. 149 Series includes clinching lugs for extra mounting strength. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion approximately 2% for drivers and 1% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.2" grid pin spacing. Insulation test 250V rms. For rugged epoxy cast type units refer to our 102, 104, 106 or 107, 108 and 109 series. Net weight: 0.6 oz. (148 Series) & 1.0 oz. (149 Series). Notes: 1) For output transformers the current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings (ie...if unit contains multiple primary or secondary windings the figure shown is with the windings connected in series). 3) Pins are not labeled on the units, but a dot indicates the position of pin 1. The rest of the pins can be determined after reviewing the schematic below.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 148Q - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
148Q
Transformers - Audio Transformers - Signal Level 148Q
Features Pin type (0.25" length & 0.025" square), P.C. board mount. Economical, open type, horizontal bracket construction. 149 Series includes clinching lugs for extra mounting strength. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion approximately 2% for drivers and 1% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.2" grid pin spacing. Insulation test 250V rms. For rugged epoxy cast type units refer to our 102, 104, 106 or 107, 108 and 109 series. Net weight: 0.6 oz. (148 Series) & 1.0 oz. (149 Series). Notes: 1) For output transformers the current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings (ie...if unit contains multiple primary or secondary windings the figure shown is with the windings connected in series). 3) Pins are not labeled on the units, but a dot indicates the position of pin 1. The rest of the pins can be determined after reviewing the schematic below.

Features

  • Pin type (0.25" length & 0.025" square), P.C. board mount.
  • Economical, open type, horizontal bracket construction. 149 Series includes clinching lugs for extra mounting strength.
  • Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.).
  • Total distortion approximately 2% for drivers and 1% for outputs at 200 Hz., decreasing at higher frequencies.
  • Insertion loss less than 1/2 db.
  • Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.2" grid pin spacing.
  • Insulation test 250V rms.
  • For rugged epoxy cast type units refer to our 102, 104, 106 or 107, 108 and 109 series.
  • Net weight: 0.6 oz. (148 Series) & 1.0 oz. (149 Series).

Notes:
1) For output transformers the current figure is for maximum unbalanced current.
2) D.C. resistance shown is for the total primary or secondary windings (ie...if unit contains multiple primary or secondary windings the figure shown is with the windings connected in series).

3) Pins are not labeled on the units, but a dot indicates the position of pin 1. The rest of the pins can be determined after reviewing the schematic below.

Supplier's Site
Audio Transformers - HM3282-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM3282-ND
Audio Transformers HM3282-ND
10k Impedance Primary Ohms 2k, 500/500 Impedance Secondary Ohms Audio Transformer 200Hz ~ 15kHz Through Hole

10k Impedance Primary Ohms 2k, 500/500 Impedance Secondary Ohms Audio Transformer 200Hz ~ 15kHz Through Hole

Buy Now Datasheet
Transformers - 148Q - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
148Q
Transformers 148Q
AUDIO TX DRIVER PC MOUNT

AUDIO TX DRIVER PC MOUNT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
148Q
Audio Transformers / Signal Transformers 148Q
Audio Transformers / Signal Transformers DRIVER

Audio Transformers / Signal Transformers DRIVER

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
148Q
Transformers - Audio Transformers 148Q
TRANSFRM AUDIO 10K TO 500/2K IMP

TRANSFRM AUDIO 10K TO 500/2K IMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 148Q HM3282-ND 148Q 148Q 148Q
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182M240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 106H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 143L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - 1538M01 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details