Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1489MP30

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1489MP30 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1489MP30
Electrical - Operator Interface - Pushbutton Enclosures 1489MP30
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells.
  • Oil resistant gasket and adhesive.
  • Weldnuts are provided for mounting inner panels.
  • A removable 14 gauge inner panel is included.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel
Part No. - Part No. - Holes - H - W - D - H - W
1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25
1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25
1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50
1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50
1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75
1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75
1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00
1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00
1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25
1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25

Supplier's Site
Boxes - 1489MP30-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 17.250"" L x 14.000"" W (438.15mm x 355.60mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 17.250"" L x 14.000"" W (438.15mm x 355.60mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1489MP30 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1489MP30
Enclosures, Boxes, & Cases 1489MP30
30 PB 22MM 17.3X14X6

30 PB 22MM 17.3X14X6

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1489MP30
Electrical Enclosures 1489MP30
Electrical Enclosures 22.5mm PushbuttonBox 30Hole 17.25x14x6"

Electrical Enclosures 22.5mm PushbuttonBox 30Hole 17.25x14x6"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1489MP30 1489MP30-ND 1489MP30 1489MP30
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 17.25 inch (438 mm) 17.3 inch (440 mm)
Width 14 inch (356 mm) 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Boxes - 164-1418M12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411FBRBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers