Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1489MP20

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1489MP20 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1489MP20
Electrical - Operator Interface - Pushbutton Enclosures 1489MP20
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells.
  • Oil resistant gasket and adhesive.
  • Weldnuts are provided for mounting inner panels.
  • A removable 14 gauge inner panel is included.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel
Part No. - Part No. - Holes - H - W - D - H - W
1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25
1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25
1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50
1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50
1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75
1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75
1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00
1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00
1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25
1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25

Supplier's Site
Enclosures, Boxes, & Cases - 1489MP20 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1489MP20
Enclosures, Boxes, & Cases 1489MP20
20 PB 22MM 15X11.8X6

20 PB 22MM 15X11.8X6

Buy Now
Boxes - 1489MP20-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 15.000"" L x 11.750"" W (381.00mm x 298.45mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 15.000"" L x 11.750"" W (381.00mm x 298.45mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1489MP20
Electrical Enclosures 1489MP20
Electrical Enclosures 22.5mm PushbuttonBox 20Hole 15x11.75x6"

Electrical Enclosures 22.5mm PushbuttonBox 20Hole 15x11.75x6"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1489MP20 1489MP20 1489MP20-ND 1489MP20
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 15 inch (381 mm) 15 inch (381 mm)
Width 11.8 inch (300 mm) 11.8 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1435S16A - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHN6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers