Hammond Manufacturing Company Inc. Electrical - Operator Interface - Consolet Enclosures 1488EL7

Description
Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12, 13 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams. Construction provides either 30° or 60° slope on front cover depending on mounting position. Continuously hinged cover may be removed by pulling the hinge pin. Captive cover screws thread into sealed wells. Oil resistant gasket and adhesive. A bonding stud is provided on the door and a ground stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Accessories Pedestal and Base Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - Cover H - H1 - H2 - W - D 1488EE7 - 8.00 2.50 7.16 8.00 7.44 1488EH7 - 8.00 2.50 7.16 12.00 7.44 1488EJ7 - 8.00 2.50 7.16 16.00 7.44 1488EL7 - 8.00 2.50 7.16 20.00 7.44 1488HH9 - 12.00 2.50 9.16 12.00 10.90 1488HJ9 - 12.00 2.50 9.16 16.00 10.90 1488HL9 - 12.00 2.50 9.16 20.00 10.90 1488HN9 - 12.00 2.50 9.16 24.00 10.90 1488JJ11 - 16.00 2.50 11.16 16.00 14.37 1488JL11 - 16.00 2.50 11.16 20.00 14.37 1488JN11 - 16.00 2.50 11.16 24.00 14.37 1488JQ11 - 16.00 2.50 11.16 30.00 14.37 1488JS11 - 16.00 2.50 11.16 36.00 14.37 1488LL13 - 20.00 2.50 13.16 20.00 17.83 1488LN13 - 20.00 2.50 13.16 24.00 17.83 1488LQ13 - 20.00 2.50 13.16 30.00 17.83
Request a Quote Datasheet
Description
Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12, 13 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams. Construction provides either 30° or 60° slope on front cover depending on mounting position. Continuously hinged cover may be removed by pulling the hinge pin. Captive cover screws thread into sealed wells. Oil resistant gasket and adhesive. A bonding stud is provided on the door and a ground stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Accessories Pedestal and Base Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - Cover H - H1 - H2 - W - D 1488EE7 - 8.00 2.50 7.16 8.00 7.44 1488EH7 - 8.00 2.50 7.16 12.00 7.44 1488EJ7 - 8.00 2.50 7.16 16.00 7.44 1488EL7 - 8.00 2.50 7.16 20.00 7.44 1488HH9 - 12.00 2.50 9.16 12.00 10.90 1488HJ9 - 12.00 2.50 9.16 16.00 10.90 1488HL9 - 12.00 2.50 9.16 20.00 10.90 1488HN9 - 12.00 2.50 9.16 24.00 10.90 1488JJ11 - 16.00 2.50 11.16 16.00 14.37 1488JL11 - 16.00 2.50 11.16 20.00 14.37 1488JN11 - 16.00 2.50 11.16 24.00 14.37 1488JQ11 - 16.00 2.50 11.16 30.00 14.37 1488JS11 - 16.00 2.50 11.16 36.00 14.37 1488LL13 - 20.00 2.50 13.16 20.00 17.83 1488LN13 - 20.00 2.50 13.16 24.00 17.83 1488LQ13 - 20.00 2.50 13.16 30.00 17.83
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Consolet Enclosures - 1488EL7 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Consolet Enclosures
1488EL7
Electrical - Operator Interface - Consolet Enclosures 1488EL7
Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12, 13 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams. Construction provides either 30° or 60° slope on front cover depending on mounting position. Continuously hinged cover may be removed by pulling the hinge pin. Captive cover screws thread into sealed wells. Oil resistant gasket and adhesive. A bonding stud is provided on the door and a ground stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Accessories Pedestal and Base Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - Cover H - H1 - H2 - W - D 1488EE7 - 8.00 2.50 7.16 8.00 7.44 1488EH7 - 8.00 2.50 7.16 12.00 7.44 1488EJ7 - 8.00 2.50 7.16 16.00 7.44 1488EL7 - 8.00 2.50 7.16 20.00 7.44 1488HH9 - 12.00 2.50 9.16 12.00 10.90 1488HJ9 - 12.00 2.50 9.16 16.00 10.90 1488HL9 - 12.00 2.50 9.16 20.00 10.90 1488HN9 - 12.00 2.50 9.16 24.00 10.90 1488JJ11 - 16.00 2.50 11.16 16.00 14.37 1488JL11 - 16.00 2.50 11.16 20.00 14.37 1488JN11 - 16.00 2.50 11.16 24.00 14.37 1488JQ11 - 16.00 2.50 11.16 30.00 14.37 1488JS11 - 16.00 2.50 11.16 36.00 14.37 1488LL13 - 20.00 2.50 13.16 20.00 17.83 1488LN13 - 20.00 2.50 13.16 24.00 17.83 1488LQ13 - 20.00 2.50 13.16 30.00 17.83

Application

  • Designed for use as electric, hydraulic or pneumatic control and instrument enclosures.
  • Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12, 13
  • CSA Type 12, 13
  • Complies with
    • NEMA Type 12, 13
    • IEC 60529, IP54

Construction

  • Formed 14 gauge steel.
  • Smooth, continuously welded seams.
  • Construction provides either 30° or 60° slope on front cover depending on mounting position.
  • Continuously hinged cover may be removed by pulling the hinge pin.
  • Captive cover screws thread into sealed wells.
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a ground stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating.

Accessories

  • Pedestal and Base
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - Cover H - H1 - H2 - W - D
1488EE7 - 8.00 2.50 7.16 8.00 7.44
1488EH7 - 8.00 2.50 7.16 12.00 7.44
1488EJ7 - 8.00 2.50 7.16 16.00 7.44
1488EL7 - 8.00 2.50 7.16 20.00 7.44
1488HH9 - 12.00 2.50 9.16 12.00 10.90
1488HJ9 - 12.00 2.50 9.16 16.00 10.90
1488HL9 - 12.00 2.50 9.16 20.00 10.90
1488HN9 - 12.00 2.50 9.16 24.00 10.90
1488JJ11 - 16.00 2.50 11.16 16.00 14.37
1488JL11 - 16.00 2.50 11.16 20.00 14.37
1488JN11 - 16.00 2.50 11.16 24.00 14.37
1488JQ11 - 16.00 2.50 11.16 30.00 14.37
1488JS11 - 16.00 2.50 11.16 36.00 14.37
1488LL13 - 20.00 2.50 13.16 20.00 17.83
1488LN13 - 20.00 2.50 13.16 24.00 17.83
1488LQ13 - 20.00 2.50 13.16 30.00 17.83

Supplier's Site
Enclosures, Boxes, & Cases - 1488EL7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1488EL7
Enclosures, Boxes, & Cases 1488EL7
N12 SLP FRNT CNSL20X8X7.15

N12 SLP FRNT CNSL20X8X7.15

Buy Now
Boxes - HM3261-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Hinged Lid, Slanted Top 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 7.160"" (181.86mm)"

"Console Metal, Steel Gray Hinged Lid, Slanted Top 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 7.160"" (181.86mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1488EL7
Electrical Enclosures 1488EL7
Electrical Enclosures Hinge Cover Consolet 20" x 8" x 7.15"

Electrical Enclosures Hinge Cover Consolet 20" x 8" x 7.15"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1488EL7 1488EL7 HM3261-ND 1488EL7
Product Name Electrical - Operator Interface - Consolet Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Consolet Enclosures Junction Box Console Enclosures; Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 20 inch (508 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 7.16 inch (182 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 513-0900 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.63 inch (219 mm)
Width 4.75 inch (121 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers