Hammond Manufacturing Company Inc. Electrical - Operator Interface - Consolet Enclosures 1488EH7

Description
Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12, 13 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams. Construction provides either 30° or 60° slope on front cover depending on mounting position. Continuously hinged cover may be removed by pulling the hinge pin. Captive cover screws thread into sealed wells. Oil resistant gasket and adhesive. A bonding stud is provided on the door and a ground stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Accessories Pedestal and Base Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - Cover H - H1 - H2 - W - D 1488EE7 - 8.00 2.50 7.16 8.00 7.44 1488EH7 - 8.00 2.50 7.16 12.00 7.44 1488EJ7 - 8.00 2.50 7.16 16.00 7.44 1488EL7 - 8.00 2.50 7.16 20.00 7.44 1488HH9 - 12.00 2.50 9.16 12.00 10.90 1488HJ9 - 12.00 2.50 9.16 16.00 10.90 1488HL9 - 12.00 2.50 9.16 20.00 10.90 1488HN9 - 12.00 2.50 9.16 24.00 10.90 1488JJ11 - 16.00 2.50 11.16 16.00 14.37 1488JL11 - 16.00 2.50 11.16 20.00 14.37 1488JN11 - 16.00 2.50 11.16 24.00 14.37 1488JQ11 - 16.00 2.50 11.16 30.00 14.37 1488JS11 - 16.00 2.50 11.16 36.00 14.37 1488LL13 - 20.00 2.50 13.16 20.00 17.83 1488LN13 - 20.00 2.50 13.16 24.00 17.83 1488LQ13 - 20.00 2.50 13.16 30.00 17.83
Request a Quote Datasheet
Description
Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12, 13 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams. Construction provides either 30° or 60° slope on front cover depending on mounting position. Continuously hinged cover may be removed by pulling the hinge pin. Captive cover screws thread into sealed wells. Oil resistant gasket and adhesive. A bonding stud is provided on the door and a ground stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Accessories Pedestal and Base Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - Cover H - H1 - H2 - W - D 1488EE7 - 8.00 2.50 7.16 8.00 7.44 1488EH7 - 8.00 2.50 7.16 12.00 7.44 1488EJ7 - 8.00 2.50 7.16 16.00 7.44 1488EL7 - 8.00 2.50 7.16 20.00 7.44 1488HH9 - 12.00 2.50 9.16 12.00 10.90 1488HJ9 - 12.00 2.50 9.16 16.00 10.90 1488HL9 - 12.00 2.50 9.16 20.00 10.90 1488HN9 - 12.00 2.50 9.16 24.00 10.90 1488JJ11 - 16.00 2.50 11.16 16.00 14.37 1488JL11 - 16.00 2.50 11.16 20.00 14.37 1488JN11 - 16.00 2.50 11.16 24.00 14.37 1488JQ11 - 16.00 2.50 11.16 30.00 14.37 1488JS11 - 16.00 2.50 11.16 36.00 14.37 1488LL13 - 20.00 2.50 13.16 20.00 17.83 1488LN13 - 20.00 2.50 13.16 24.00 17.83 1488LQ13 - 20.00 2.50 13.16 30.00 17.83
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Consolet Enclosures - 1488EH7 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Consolet Enclosures
1488EH7
Electrical - Operator Interface - Consolet Enclosures 1488EH7
Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12, 13 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams. Construction provides either 30° or 60° slope on front cover depending on mounting position. Continuously hinged cover may be removed by pulling the hinge pin. Captive cover screws thread into sealed wells. Oil resistant gasket and adhesive. A bonding stud is provided on the door and a ground stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Accessories Pedestal and Base Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - Cover H - H1 - H2 - W - D 1488EE7 - 8.00 2.50 7.16 8.00 7.44 1488EH7 - 8.00 2.50 7.16 12.00 7.44 1488EJ7 - 8.00 2.50 7.16 16.00 7.44 1488EL7 - 8.00 2.50 7.16 20.00 7.44 1488HH9 - 12.00 2.50 9.16 12.00 10.90 1488HJ9 - 12.00 2.50 9.16 16.00 10.90 1488HL9 - 12.00 2.50 9.16 20.00 10.90 1488HN9 - 12.00 2.50 9.16 24.00 10.90 1488JJ11 - 16.00 2.50 11.16 16.00 14.37 1488JL11 - 16.00 2.50 11.16 20.00 14.37 1488JN11 - 16.00 2.50 11.16 24.00 14.37 1488JQ11 - 16.00 2.50 11.16 30.00 14.37 1488JS11 - 16.00 2.50 11.16 36.00 14.37 1488LL13 - 20.00 2.50 13.16 20.00 17.83 1488LN13 - 20.00 2.50 13.16 24.00 17.83 1488LQ13 - 20.00 2.50 13.16 30.00 17.83

Application

  • Designed for use as electric, hydraulic or pneumatic control and instrument enclosures.
  • Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12, 13
  • CSA Type 12, 13
  • Complies with
    • NEMA Type 12, 13
    • IEC 60529, IP54

Construction

  • Formed 14 gauge steel.
  • Smooth, continuously welded seams.
  • Construction provides either 30° or 60° slope on front cover depending on mounting position.
  • Continuously hinged cover may be removed by pulling the hinge pin.
  • Captive cover screws thread into sealed wells.
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a ground stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating.

Accessories

  • Pedestal and Base
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - Cover H - H1 - H2 - W - D
1488EE7 - 8.00 2.50 7.16 8.00 7.44
1488EH7 - 8.00 2.50 7.16 12.00 7.44
1488EJ7 - 8.00 2.50 7.16 16.00 7.44
1488EL7 - 8.00 2.50 7.16 20.00 7.44
1488HH9 - 12.00 2.50 9.16 12.00 10.90
1488HJ9 - 12.00 2.50 9.16 16.00 10.90
1488HL9 - 12.00 2.50 9.16 20.00 10.90
1488HN9 - 12.00 2.50 9.16 24.00 10.90
1488JJ11 - 16.00 2.50 11.16 16.00 14.37
1488JL11 - 16.00 2.50 11.16 20.00 14.37
1488JN11 - 16.00 2.50 11.16 24.00 14.37
1488JQ11 - 16.00 2.50 11.16 30.00 14.37
1488JS11 - 16.00 2.50 11.16 36.00 14.37
1488LL13 - 20.00 2.50 13.16 20.00 17.83
1488LN13 - 20.00 2.50 13.16 24.00 17.83
1488LQ13 - 20.00 2.50 13.16 30.00 17.83

Supplier's Site
Enclosures, Boxes, & Cases - 1488EH7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1488EH7
Enclosures, Boxes, & Cases 1488EH7
N12 SLP FRNT CNSL12X8X7.15

N12 SLP FRNT CNSL12X8X7.15

Buy Now
Boxes - 1488EH7 - 1488EH7 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 1488EH7
1488EH7
Boxes - 1488EH7 1488EH7
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021651-1488EH7 Color: Gray Features: Slope, 30°, 60° Ratings: IP54, NEMA 12,13, UL-508 Thickness: 14 Gauge Height: 7.160" (181.86mm) Material: Metal, Steel Design: Hinged Lid, Slanted Top Shipping Info: Shipped from Digi-Key Weight: 11 lbs (5kg) Container Type: Console Area (L x W): 96.0" (619cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021651-1488EH7
Color: Gray
Features: Slope, 30°, 60°
Ratings: IP54, NEMA 12,13, UL-508
Thickness: 14 Gauge
Height: 7.160" (181.86mm)
Material: Metal, Steel
Design: Hinged Lid, Slanted Top
Shipping Info: Shipped from Digi-Key
Weight: 11 lbs (5kg)
Container Type: Console
Area (L x W): 96.0" (619cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Boxes - HM3259-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Hinged Lid, Slanted Top 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 7.160"" (181.86mm)"

"Console Metal, Steel Gray Hinged Lid, Slanted Top 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 7.160"" (181.86mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1488EH7
Electrical Enclosures 1488EH7
Electrical Enclosures HingeCover Consolets NEMA12 12x8x7.15"

Electrical Enclosures HingeCover Consolets NEMA12 12x8x7.15"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1488EH7 1488EH7 1488EH7 HM3259-ND 1488EH7
Product Name Electrical - Operator Interface - Consolet Enclosures Enclosures, Boxes, & Cases Boxes - 1488EH7 Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Consolet Enclosures Junction Box Console Enclosures; Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 12 inch (305 mm) 12 inch (305 mm)
Depth 7.16 inch (182 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1490G4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers