Hammond Manufacturing Company Inc. Electrical - Operator Interface - Consolet Enclosures 1472-24T

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an ideal surface for mounting operator controls or instrumentation. Interior mounting is provided for with a removable inner panel located on the rear of the basic console. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP65 Base Console Construction Formed 14 gauge steel. Smooth, continuously welded seams, without knockouts, cutouts or holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Front instrument panel may be removed by pulling the hinge pin. Flush doors are secured with a three point latch and operated with a key locking automotive type handle. Two door model has overlapping front doors, with three point latch on right door. Oil resistant gaskets are permanently secured. Includes a removable inner panel formed from 12 gauge steel, mounted to the back of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Turret Construction Formed and welded from 14 gauge steel. Sloping instrument panel and vertical rear access are completely removable. Captive panel screws fasten into sealed wells. Writing Surface Construction Formed and welded from 14 gauge steel. Fastens to the front of the console with screws Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating on the outside and on the inside. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Type 12 Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Base Console Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H1 - H2 - W - D1 - D2 - H - W 1472-24¹ - 36.00 40.00 24.00 17.00 20.00 18.75 27.25 1472-36¹ - 32.00 36.00 36.00 20.00 24.00 30.00 32.00 1472-48¹,² - 32.00 36.00 48.00 20.00 24.00 42.00 32.00 ¹ UL Listed ² 2 Door Version Turret Units shown: inch. Switch units to: mm Part No. - H - W - D1 - D2 1472-24T - 16.00 24.00 5.00 3.00 1472-36T - 20.00 36.00 10.00 6.00 1472-48T - 20.00 48.00 10.00 6.00 Writing Surface Units shown: inch. Switch units to: mm Part No. - H - W - D 1472-24W - 4.00 24.00 10.00 1472-36W - 4.00 36.00 10.00 1472-48W - 4.00 48.00 10.00
Request a Quote
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an ideal surface for mounting operator controls or instrumentation. Interior mounting is provided for with a removable inner panel located on the rear of the basic console. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP65 Base Console Construction Formed 14 gauge steel. Smooth, continuously welded seams, without knockouts, cutouts or holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Front instrument panel may be removed by pulling the hinge pin. Flush doors are secured with a three point latch and operated with a key locking automotive type handle. Two door model has overlapping front doors, with three point latch on right door. Oil resistant gaskets are permanently secured. Includes a removable inner panel formed from 12 gauge steel, mounted to the back of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Turret Construction Formed and welded from 14 gauge steel. Sloping instrument panel and vertical rear access are completely removable. Captive panel screws fasten into sealed wells. Writing Surface Construction Formed and welded from 14 gauge steel. Fastens to the front of the console with screws Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating on the outside and on the inside. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Type 12 Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Base Console Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H1 - H2 - W - D1 - D2 - H - W 1472-24¹ - 36.00 40.00 24.00 17.00 20.00 18.75 27.25 1472-36¹ - 32.00 36.00 36.00 20.00 24.00 30.00 32.00 1472-48¹,² - 32.00 36.00 48.00 20.00 24.00 42.00 32.00 ¹ UL Listed ² 2 Door Version Turret Units shown: inch. Switch units to: mm Part No. - H - W - D1 - D2 1472-24T - 16.00 24.00 5.00 3.00 1472-36T - 20.00 36.00 10.00 6.00 1472-48T - 20.00 48.00 10.00 6.00 Writing Surface Units shown: inch. Switch units to: mm Part No. - H - W - D 1472-24W - 4.00 24.00 10.00 1472-36W - 4.00 36.00 10.00 1472-48W - 4.00 48.00 10.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Consolet Enclosures - 1472-24T - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Consolet Enclosures
1472-24T
Electrical - Operator Interface - Consolet Enclosures 1472-24T
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an ideal surface for mounting operator controls or instrumentation. Interior mounting is provided for with a removable inner panel located on the rear of the basic console. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP65 Base Console Construction Formed 14 gauge steel. Smooth, continuously welded seams, without knockouts, cutouts or holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Front instrument panel may be removed by pulling the hinge pin. Flush doors are secured with a three point latch and operated with a key locking automotive type handle. Two door model has overlapping front doors, with three point latch on right door. Oil resistant gaskets are permanently secured. Includes a removable inner panel formed from 12 gauge steel, mounted to the back of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Turret Construction Formed and welded from 14 gauge steel. Sloping instrument panel and vertical rear access are completely removable. Captive panel screws fasten into sealed wells. Writing Surface Construction Formed and welded from 14 gauge steel. Fastens to the front of the console with screws Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating on the outside and on the inside. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Type 12 Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Base Console Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H1 - H2 - W - D1 - D2 - H - W 1472-24¹ - 36.00 40.00 24.00 17.00 20.00 18.75 27.25 1472-36¹ - 32.00 36.00 36.00 20.00 24.00 30.00 32.00 1472-48¹,² - 32.00 36.00 48.00 20.00 24.00 42.00 32.00 ¹ UL Listed ² 2 Door Version Turret Units shown: inch. Switch units to: mm Part No. - H - W - D1 - D2 1472-24T - 16.00 24.00 5.00 3.00 1472-36T - 20.00 36.00 10.00 6.00 1472-48T - 20.00 48.00 10.00 6.00 Writing Surface Units shown: inch. Switch units to: mm Part No. - H - W - D 1472-24W - 4.00 24.00 10.00 1472-36W - 4.00 36.00 10.00 1472-48W - 4.00 48.00 10.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an ideal surface for mounting operator controls or instrumentation.
  • Interior mounting is provided for with a removable inner panel located on the rear of the basic console.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP65

Base Console Construction

  • Formed 14 gauge steel.
  • Smooth, continuously welded seams, without knockouts, cutouts or holes.
  • Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells.
  • Front instrument panel may be removed by pulling the hinge pin.
  • Flush doors are secured with a three point latch and operated with a key locking automotive type handle.
  • Two door model has overlapping front doors, with three point latch on right door.
  • Oil resistant gaskets are permanently secured.
  • Includes a removable inner panel formed from 12 gauge steel, mounted to the back of the enclosure interior.
  • Collar studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided.

Turret Construction

  • Formed and welded from 14 gauge steel.
  • Sloping instrument panel and vertical rear access are completely removable.
  • Captive panel screws fasten into sealed wells.

Writing Surface Construction

  • Formed and welded from 14 gauge steel.
  • Fastens to the front of the console with screws

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating on the outside and on the inside.
  • Removable inner panels are finished in white powder coating.

Accessories

  • Door Stop Kit
  • Type 12 Handle Kits
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Base Console

Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H1 - H2 - W - D1 - D2 - H - W
1472-24¹ - 36.00 40.00 24.00 17.00 20.00 18.75 27.25
1472-36¹ - 32.00 36.00 36.00 20.00 24.00 30.00 32.00
1472-48¹,² - 32.00 36.00 48.00 20.00 24.00 42.00 32.00
¹ UL Listed
² 2 Door Version

Turret

Units shown: inch. Switch units to: mm


Part No. - H - W - D1 - D2
1472-24T - 16.00 24.00 5.00 3.00
1472-36T - 20.00 36.00 10.00 6.00
1472-48T - 20.00 48.00 10.00 6.00

Writing Surface

Units shown: inch. Switch units to: mm


Part No. - H - W - D
1472-24W - 4.00 24.00 10.00
1472-36W - 4.00 36.00 10.00
1472-48W - 4.00 48.00 10.00

Supplier's Site
Enclosures, Boxes, & Cases - 1472-24T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1472-24T
Enclosures, Boxes, & Cases 1472-24T
N12 CONSOLE CBNT 34LBS

N12 CONSOLE CBNT 34LBS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1472-24T 1472-24T
Product Name Electrical - Operator Interface - Consolet Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Consolet Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALE10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers