Hammond Manufacturing Company Inc. Electrical - Operator Interface - Consolet Enclosures 1471C24

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control panel provides an ideal surface for mounting operator controls or instrumentation. Interior mounting provision on removable inner panels located on the rear and sides of the enclosure. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams, without knockouts, cutouts or holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Continuously hinged door and front instrument panel may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Oil resistant gaskets are permanently secured. Includes three removable inner panels formed from 12 gauge steel, mounted to the back and sides of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating on the outside and on the inside. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Type 12 Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H1 - H2 - W - D - H - W 1471C24 - 32.00 48.00 24.00 18.00 27.00 17.00 1471C36 - 32.00 48.00 36.00 18.00 27.00 29.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control panel provides an ideal surface for mounting operator controls or instrumentation. Interior mounting provision on removable inner panels located on the rear and sides of the enclosure. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams, without knockouts, cutouts or holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Continuously hinged door and front instrument panel may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Oil resistant gaskets are permanently secured. Includes three removable inner panels formed from 12 gauge steel, mounted to the back and sides of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating on the outside and on the inside. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Type 12 Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H1 - H2 - W - D - H - W 1471C24 - 32.00 48.00 24.00 18.00 27.00 17.00 1471C36 - 32.00 48.00 36.00 18.00 27.00 29.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Consolet Enclosures - 1471C24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Consolet Enclosures
1471C24
Electrical - Operator Interface - Consolet Enclosures 1471C24
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control panel provides an ideal surface for mounting operator controls or instrumentation. Interior mounting provision on removable inner panels located on the rear and sides of the enclosure. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams, without knockouts, cutouts or holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Continuously hinged door and front instrument panel may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Oil resistant gaskets are permanently secured. Includes three removable inner panels formed from 12 gauge steel, mounted to the back and sides of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating on the outside and on the inside. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Type 12 Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H1 - H2 - W - D - H - W 1471C24 - 32.00 48.00 24.00 18.00 27.00 17.00 1471C36 - 32.00 48.00 36.00 18.00 27.00 29.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Heavy-duty construction provides protection from dirt, dust, oil and water.
  • Sloping front control panel provides an ideal surface for mounting operator controls or instrumentation.
  • Interior mounting provision on removable inner panels located on the rear and sides of the enclosure.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54

Construction

  • Formed 14 gauge steel.
  • Smooth, continuously welded seams, without knockouts, cutouts or holes.
  • Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells.
  • Continuously hinged door and front instrument panel may be removed by pulling the hinge pin.
  • Doors are secured with a three point latch and operated with a key locking automotive type handle.
  • Oil resistant gaskets are permanently secured.
  • Includes three removable inner panels formed from 12 gauge steel, mounted to the back and sides of the enclosure interior.
  • Collar studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating on the outside and on the inside.
  • Removable inner panels are finished in white powder coating.

Accessories

  • Door Stop Kit
  • Type 12 Handle Kits
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H1 - H2 - W - D - H - W
1471C24 - 32.00 48.00 24.00 18.00 27.00 17.00
1471C36 - 32.00 48.00 36.00 18.00 27.00 29.00

Supplier's Site
Enclosures, Boxes, & Cases - 1471C24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1471C24
Enclosures, Boxes, & Cases 1471C24
N12 CONSOLE CBNT 48X24X18

N12 CONSOLE CBNT 48X24X18

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1471C24
Electrical Enclosures 1471C24
Electrical Enclosures Metal Console 48 x 24 x 18"

Electrical Enclosures Metal Console 48 x 24 x 18"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1471C24 1471C24 1471C24
Product Name Electrical - Operator Interface - Consolet Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Consolet Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411WU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414N4PHILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers