Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"Console Metal, Aluminum Black Slanted Top 20.260"" L x 11.610"" W (514.60mm x 294.89mm) X 3.620"" (91.95mm)"
Electrical Enclosures 10 DEGREE SLOPE ALUM 8.3x3x10 BLK/BLK
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456WL1BKBK | 1456WL1BKBK | 164-1456WL1BKBK-ND | 1456WL1BKBK |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Console Enclosures; Junction Box | Electronic and Instrument Enclosures |
| Length | 11.3 inch (287 mm) | 0.1181 inch (3 mm) | ||
| Width | 20 inch (508 mm) | 0.3268 inch (8.3 mm) | ||
| Depth | 3.5 inch (88.9 mm) | |||
| Material | Aluminum; Aluminum | Aluminum | Aluminum |