Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456RL1WHBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456RL1WHBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456RL1WHBU
Small Enclosures - General Purpose Metal 1456RL1WHBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1456RL1WHBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456RL1WHBU
Enclosures, Boxes, & Cases 1456RL1WHBU
PANEL/CASE

PANEL/CASE

Buy Now
Boxes - HM3135-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, White Slanted Top 17.120"" L x 11.610"" W (434.85mm x 294.89mm) X 3.670"" (93.22mm)"

"Console Metal, Aluminum Blue, White Slanted Top 17.120"" L x 11.610"" W (434.85mm x 294.89mm) X 3.670"" (93.22mm)"

Buy Now Datasheet
Desktop Enclosures - 8685312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
8685312
Desktop Enclosures 8685312
Sloping Desktop Enc. Vent 431x280x89mm

Sloping Desktop Enc. Vent 431x280x89mm

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1456RL1WHBU
Electrical Enclosures 1456RL1WHBU
Electrical Enclosures 10 Degree Slope Alum 11.3x17" Beige/Blue

Electrical Enclosures 10 Degree Slope Alum 11.3x17" Beige/Blue

Buy Now Datasheet
Enclosure; Aluminum; 3.5 in.; 11.5 in.;0.081 in. - 70164106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 3.5 in.; 11.5 in.;0.081 in.
70164106
Enclosure; Aluminum; 3.5 in.; 11.5 in.;0.081 in. 70164106
1456 Series, Enclosure, Aluminum Body Material Sold pre-assembled with a textured blue case and a choice of a contempra grey or a black top panel Replacement screws The enclosure have a self adhesive rubber on the feet with replacement screws.

1456 Series, Enclosure, Aluminum Body Material

  • Sold pre-assembled with a textured blue case and a choice of a contempra grey or a black top panel
  • Replacement screws
    The enclosure have a self adhesive rubber on the feet with replacement screws.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456RL1WHBU 1456RL1WHBU HM3135-ND 8685312 1456RL1WHBU 70164106
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Desktop Enclosures Electrical Enclosures Enclosure; Aluminum; 3.5 in.; 11.5 in.;0.081 in.
Type Electronic and Instrument Enclosures Junction Box Console Enclosures; Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 11.3 inch (287 mm) 16.97 inch (431 mm) 17 inch (432 mm) 3.5 inch (88.9 mm)
Width 17 inch (432 mm) 11.02 inch (280 mm) 17 inch (432 mm) 11.5 inch (292 mm)
Depth 3.5 inch (88.9 mm) 3.5 inch (89 mm)
Material Aluminum; Aluminum Aluminum Aluminum; Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16J12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Boxes - 001111-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers