Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456RL1BKBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456RL1BKBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456RL1BKBU
Small Enclosures - General Purpose Metal 1456RL1BKBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1456RL1BKBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456RL1BKBU
Enclosures, Boxes, & Cases 1456RL1BKBU
PANEL/CASE

PANEL/CASE

Buy Now
Boxes - HM3134-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Black, Blue Slanted Top 17.120"" L x 11.610"" W (434.85mm x 294.89mm) X 3.670"" (93.22mm)"

"Console Metal, Aluminum Black, Blue Slanted Top 17.120"" L x 11.610"" W (434.85mm x 294.89mm) X 3.670"" (93.22mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1456RL1BKBU
Electrical Enclosures 1456RL1BKBU
Electrical Enclosures 10 Degree Slope Alum 11.3x17" Black/Blue

Electrical Enclosures 10 Degree Slope Alum 11.3x17" Black/Blue

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456RL1BKBU 1456RL1BKBU HM3134-ND 1456RL1BKBU
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Console Enclosures; Junction Box Electronic and Instrument Enclosures
Length 11.3 inch (287 mm) 17 inch (432 mm)
Width 17 inch (432 mm) 11.3 inch (287 mm)
Depth 3.5 inch (88.9 mm)
Material Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1456KL3BKBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.3 inch (287 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Commercial - Panel Enclosures - 1420E9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455N1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
6 suppliers