Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456RL1BKBK

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456RL1BKBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456RL1BKBK
Small Enclosures - General Purpose Metal 1456RL1BKBK
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
General Purpose Enclosures - 2777512 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777512
General Purpose Enclosures 2777512
Sloping Consoles

Sloping Consoles

Supplier's Site
Enclosures, Boxes, & Cases - 1456RL1BKBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456RL1BKBK
Enclosures, Boxes, & Cases 1456RL1BKBK
PANEL/CASE

PANEL/CASE

Buy Now
Boxes - 164-1456RL1BKBK-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Black Slanted Top 17.120"" L x 11.610"" W (434.85mm x 294.89mm) X 3.620"" (91.95mm)"

"Console Metal, Aluminum Black Slanted Top 17.120"" L x 11.610"" W (434.85mm x 294.89mm) X 3.620"" (91.95mm)"

Buy Now Datasheet
Electrical Enclosures - 1456RL1BKBK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
1456RL1BKBK
Electrical Enclosures 1456RL1BKBK
Electrical Enclosures 10 DEGREE SLOPE ALUM 8.3x3x10 BLK/BLK

Electrical Enclosures 10 DEGREE SLOPE ALUM 8.3x3x10 BLK/BLK

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456RL1BKBK 2777512 1456RL1BKBK 164-1456RL1BKBK-ND 1456RL1BKBK
Product Name Small Enclosures - General Purpose Metal General Purpose Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Console Enclosures Junction Box Console Enclosures; Junction Box Electronic and Instrument Enclosures
Length 11.3 inch (287 mm) 11.3 inch (287 mm) 0.1181 inch (3 mm)
Width 17 inch (432 mm) 17.01 inch (432 mm) 0.3268 inch (8.3 mm)
Depth 3.5 inch (88.9 mm) 3.5 inch (89 mm)
Material Aluminum; Aluminum Aluminum; Aluminium Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers
Small Enclosures - Extruded Enclosures - 1455J1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBRBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418L10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers