Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"Console Metal, Aluminum Blue, White Slanted Top 17.120"" L x 8.610"" W (434.85mm x 218.69mm) X 3.210"" (81.53mm)"
| Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456RH3WHBU | HM3131-ND | 2777508 | 1456RH3WHBU |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | General Purpose Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Console Enclosures; Junction Box | Console Enclosures | Junction Box |
| Length | 8.3 inch (211 mm) | 8.31 inch (211 mm) | ||
| Width | 17 inch (432 mm) | 17.01 inch (432 mm) | ||
| Depth | 3 inch (76.2 mm) | 2.99 inch (76 mm) |