Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"Console Metal, Aluminum Blue, White Slanted Top 14.180"" L x 8.610"" W (360.17mm x 218.69mm) X 3.210"" (81.53mm)"
Electrical Enclosures 15 Degree Slope Alum 8.3x3x14" Beige/Blue
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456PH3WHBU | 1456PH3WHBU | HM3123-ND | 1456PH3WHBU |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Console Enclosures; Junction Box | Electronic and Instrument Enclosures |
| Length | 8.3 inch (211 mm) | 14 inch (356 mm) | ||
| Width | 14 inch (356 mm) | 14 inch (356 mm) | ||
| Depth | 3 inch (76.2 mm) | |||
| Material | Aluminum; Aluminum | Aluminum |