Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456PG4WHBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456PG4WHBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456PG4WHBU
Small Enclosures - General Purpose Metal 1456PG4WHBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM3118-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, White Slanted Top 14.180"" L x 7.480"" W (360.17mm x 189.99mm) X 4.210"" (106.93mm)"

"Console Metal, Aluminum Blue, White Slanted Top 14.180"" L x 7.480"" W (360.17mm x 189.99mm) X 4.210"" (106.93mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1456PG4WHBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456PG4WHBU
Enclosures, Boxes, & Cases 1456PG4WHBU
PANEL/CASE

PANEL/CASE

Buy Now
Desktop Enclosures - 8685319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
8685319
Desktop Enclosures 8685319
Sloping Desktop Enc. Vent 357x183x102mm

Sloping Desktop Enc. Vent 357x183x102mm

Supplier's Site
Enclosure; Aluminum; 4 in.; 14 in.; 0.081 in. - 70164109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 4 in.; 14 in.; 0.081 in.
70164109
Enclosure; Aluminum; 4 in.; 14 in.; 0.081 in. 70164109
1456 Series, Enclosure, Aluminum Body Material Sold pre-assembled with a textured blue case and a choice of a contempra grey or a black top panel Replacement screws The enclosure have a self adhesive rubber on the feet with replacement screws.

1456 Series, Enclosure, Aluminum Body Material

  • Sold pre-assembled with a textured blue case and a choice of a contempra grey or a black top panel
  • Replacement screws
    The enclosure have a self adhesive rubber on the feet with replacement screws.
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1456PG4WHBU
Electrical Enclosures 1456PG4WHBU
Electrical Enclosures 30 Degree Slope Alum 7.2x4x14" Beige/Blue

Electrical Enclosures 30 Degree Slope Alum 7.2x4x14" Beige/Blue

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456PG4WHBU HM3118-ND 1456PG4WHBU 8685319 70164109 1456PG4WHBU
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Desktop Enclosures Enclosure; Aluminum; 4 in.; 14 in.; 0.081 in. Electrical Enclosures
Type Electronic and Instrument Enclosures Console Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.2 inch (183 mm) 14.06 inch (357 mm) 4 inch (102 mm) 14 inch (356 mm)
Width 14 inch (356 mm) 7.2 inch (183 mm) 14 inch (356 mm) 14 inch (356 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Aluminum; Aluminum Aluminum Aluminum; Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1415J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15 inch (381 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details