Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"Console Metal, Aluminum Black, Blue Slanted Top 14.180"" L x 7.480"" W (360.17mm x 189.99mm) X 4.210"" (106.93mm)"
Electrical Enclosures 30 Degree Slope Alum 7.2x4x14" Black/Blue
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456PG4BKBU | HM3117-ND | 1456PG4BKBU | 1456PG4BKBU |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Console Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 7.2 inch (183 mm) | 14 inch (356 mm) | ||
| Width | 14 inch (356 mm) | 14 inch (356 mm) | ||
| Depth | 4 inch (102 mm) | |||
| Material | Aluminum; Aluminum | Aluminum |