Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456KH3WHBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456KH3WHBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456KH3WHBU
Small Enclosures - General Purpose Metal 1456KH3WHBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1456KH3WHBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456KH3WHBU
Enclosures, Boxes, & Cases 1456KH3WHBU
PANEL/CASE

PANEL/CASE

Buy Now
Boxes - HM3109-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, White Slanted Top 10.180"" L x 8.610"" W (258.57mm x 218.69mm) X 3.210"" (81.53mm)"

"Console Metal, Aluminum Blue, White Slanted Top 10.180"" L x 8.610"" W (258.57mm x 218.69mm) X 3.210"" (81.53mm)"

Buy Now Datasheet
Enclosure; Thick Aluminum; Aluminum; Beige Top and Blue Case; 8.3 + 0.25 in. - 70164995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Thick Aluminum; Aluminum; Beige Top and Blue Case; 8.3 + 0.25 in.
70164995
Enclosure; Thick Aluminum; Aluminum; Beige Top and Blue Case; 8.3 + 0.25 in. 70164995
1456 Series, 15 ° Sloped Console Enclosure, Aluminum Cover Material Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel Comes with self adhesive rubber feet and required mounting hardware Solid oiled walnut sides on a black, ventilated steel base with contempra grey (beige) aluminum top panel

1456 Series, 15 ° Sloped Console Enclosure, Aluminum Cover Material

  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel
  • Comes with self adhesive rubber feet and required mounting hardware
  • Solid oiled walnut sides on a black, ventilated steel base with contempra grey (beige) aluminum top panel
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1456KH3WHBU
Electrical Enclosures 1456KH3WHBU
Electrical Enclosures 15 Degree Slope Alum 8.3x3x10" Beige/Blue

Electrical Enclosures 15 Degree Slope Alum 8.3x3x10" Beige/Blue

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456KH3WHBU 1456KH3WHBU HM3109-ND 70164995 1456KH3WHBU
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Enclosure; Thick Aluminum; Aluminum; Beige Top and Blue Case; 8.3 + 0.25 in. Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Console Enclosures; Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 8.3 inch (211 mm) 8.3 inch (211 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Depth 3 inch (76.2 mm)
Material Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1490D3 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 7.8 inch (198 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - Extruded Enclosures - 1455K1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers