Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"Console Metal, Aluminum Black Slanted Top 10.180"" L x 7.480"" W (258.57mm x 189.99mm) X 4.000"" (101.60mm)"
Electrical Enclosures 30 DEGREE SLOPE ALUM 10x7.2x4 BLK/BLK
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456KG4BKBK | 1456KG4BKBK | 164-1456KG4BKBK-ND | 1456KG4BKBK |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Console Enclosures; Junction Box | Electronic and Instrument Enclosures |
| Length | 7.2 inch (183 mm) | 0.2835 inch (7.2 mm) | ||
| Width | 10 inch (254 mm) | 0.3937 inch (10 mm) | ||
| Depth | 4 inch (102 mm) | |||
| Material | Aluminum; Aluminum | Aluminum | Aluminum |