Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456FG4WHBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456FG4WHBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456FG4WHBU
Small Enclosures - General Purpose Metal 1456FG4WHBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1456FG4WHBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456FG4WHBU
Enclosures, Boxes, & Cases 1456FG4WHBU
PANEL/CASE

PANEL/CASE

Buy Now
Boxes - HM3099-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, White Slanted Top 7.480"" L x 6.680"" W (189.99mm x 169.67mm) X 4.210"" (106.93mm)"

"Console Metal, Aluminum Blue, White Slanted Top 7.480"" L x 6.680"" W (189.99mm x 169.67mm) X 4.210"" (106.93mm)"

Buy Now Datasheet
General Purpose Enclosures - 2777473 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777473
General Purpose Enclosures 2777473
Sloping Consoles

Sloping Consoles

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1456FG4WHBU
Electrical Enclosures 1456FG4WHBU
Electrical Enclosures 30 Degree Slope Alum 7.2x4x6.5"Beige/Blue

Electrical Enclosures 30 Degree Slope Alum 7.2x4x6.5"Beige/Blue

Buy Now Datasheet
Enclosure; Aluminum; Aluminum; Beige Top and Blue Case; 7.2 in. + 0.25; 3 in. - 70165017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; Aluminum; Beige Top and Blue Case; 7.2 in. + 0.25; 3 in.
70165017
Enclosure; Aluminum; Aluminum; Beige Top and Blue Case; 7.2 in. + 0.25; 3 in. 70165017
1456 Series, 30 ° Sloped Console Enclosure, Aluminum Cover Material Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel Comes with self adhesive rubber feet and required mounting hardware Solid oiled walnut sides on a black, ventilated steel base with contempra grey (beige) aluminum top panel

1456 Series, 30 ° Sloped Console Enclosure, Aluminum Cover Material

  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel
  • Comes with self adhesive rubber feet and required mounting hardware
  • Solid oiled walnut sides on a black, ventilated steel base with contempra grey (beige) aluminum top panel
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456FG4WHBU 1456FG4WHBU HM3099-ND 2777473 1456FG4WHBU 70165017
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes General Purpose Enclosures Electrical Enclosures Enclosure; Aluminum; Aluminum; Beige Top and Blue Case; 7.2 in. + 0.25; 3 in.
Type Electronic and Instrument Enclosures Junction Box Console Enclosures; Junction Box Console Enclosures Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.2 inch (183 mm) 7.2 inch (183 mm) 7.2 inch (183 mm) 7.2 inch (183 mm)
Width 6.5 inch (165 mm) 6.5 inch (165 mm) 6.5 inch (165 mm) 6.5 inch (165 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Aluminum; Aluminum Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418C12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1456FH2BKBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.5 inch (216 mm)
Width 6.5 inch (165 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455A802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
3 suppliers