Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456FE1WHBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456FE1WHBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456FE1WHBU
Small Enclosures - General Purpose Metal 1456FE1WHBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM3093-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, White Slanted Top 6.680"" L x 5.770"" W (169.67mm x 146.56mm) X 2.640"" (67.06mm)"

"Console Metal, Aluminum Blue, White Slanted Top 6.680"" L x 5.770"" W (169.67mm x 146.56mm) X 2.640"" (67.06mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1456FE1WHBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456FE1WHBU
Enclosures, Boxes, & Cases 1456FE1WHBU
PANEL/CASE

PANEL/CASE

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1456FE1WHBU
Electrical Enclosures 1456FE1WHBU
Electrical Enclosures 10 Degree Slope Alum 5.5x6.5" Beige/Blue

Electrical Enclosures 10 Degree Slope Alum 5.5x6.5" Beige/Blue

Buy Now Datasheet
Enclosure; Aluminum; 2.5 in.; 5.6 in.; 0.081 in. - 70164103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 2.5 in.; 5.6 in.; 0.081 in.
70164103
Enclosure; Aluminum; 2.5 in.; 5.6 in.; 0.081 in. 70164103
1456 Series, Enclosure, Aluminum Body Material Sold pre-assembled with a textured blue case and a choice of a contempra grey or a black top panel Replacement screws The enclosure have a self adhesive rubber on the feet with replacement screws.

1456 Series, Enclosure, Aluminum Body Material

  • Sold pre-assembled with a textured blue case and a choice of a contempra grey or a black top panel
  • Replacement screws
    The enclosure have a self adhesive rubber on the feet with replacement screws.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456FE1WHBU HM3093-ND 1456FE1WHBU 1456FE1WHBU 70164103
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Electrical Enclosures Enclosure; Aluminum; 2.5 in.; 5.6 in.; 0.081 in.
Type Electronic and Instrument Enclosures Console Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 5.5 inch (140 mm) 6.5 inch (165 mm) 2.5 inch (63.5 mm)
Width 6.5 inch (165 mm) 6.5 inch (165 mm) 5.6 inch (142 mm)
Depth 2.5 inch (63.5 mm)
Material Aluminum; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers