Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"BOX ALUM BLACK 6.68""L X 5.77""W"
Electrical Enclosures 10 DEGREE SLOPE ALUM 6.5x5.5x2.5 BLK/BLK
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456FE1BKBK | 2777464 | 1456FE1BKBK | 164-1456FE1BKBK-ND | 1456FE1BKBK |
| Product Name | Small Enclosures - General Purpose Metal | General Purpose Enclosures | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Console Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 5.5 inch (140 mm) | 5.51 inch (140 mm) | 0.2165 inch (5.5 mm) | ||
| Width | 6.5 inch (165 mm) | 6.5 inch (165 mm) | 0.2559 inch (6.5 mm) | ||
| Depth | 2.5 inch (63.5 mm) | 2.52 inch (64 mm) | |||
| Material | Aluminum; Aluminum | Aluminum; Aluminium | Aluminum | Aluminum |