Key Features:
Photo Features:
15 degree slope
30 degree slope
Shown unassembled.
"Console Metal, Aluminum; Wood Black, Gray Slanted Top 5.750"" L x 4.180"" W (146.05mm x 106.17mm) X 3.210"" (81.53mm)"
Electrical Enclosures 30 Degree Sloped Box 5.5x4x3" WalnutSide
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456CE3WHCWW | HM3091-ND | 1456CE3WHCWW | 1456CE3WHCWW |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Console Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 5.5 inch (140 mm) | 5.5 inch (140 mm) | ||
| Width | 4 inch (102 mm) | 4 inch (102 mm) | ||
| Depth | 3 inch (76.2 mm) | |||
| Material | Aluminum; Aluminum w/ Walnut Sides | Aluminum |