Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"Console Metal, Aluminum Blue, White Slanted Top 5.750"" L x 4.180"" W (146.05mm x 106.17mm) X 3.210"" (81.53mm)"
Electrical Enclosures 30 Degree Slope Alum 5.5x3x4" Beige/Blue
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456CE3WHBU | 1456CE3WHBU | HM3090-ND | 1456CE3WHBU |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Console Enclosures; Junction Box | Electronic and Instrument Enclosures |
| Length | 5.5 inch (140 mm) | 5.5 inch (140 mm) | ||
| Width | 4 inch (102 mm) | 4 inch (102 mm) | ||
| Depth | 3 inch (76.2 mm) | |||
| Material | Aluminum; Aluminum | Aluminum |