Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 143L

Description
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Request a Quote Datasheet
Description
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 143L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
143L
Transformers - Audio Transformers - Signal Level 143L
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).

Features

  • Small, economical, open, two hole horizontal bracket mount.
  • Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series).
  • For a similar, P.C. board mount version, refer to the 148 and 149 series.
  • Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.)
  • When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher.
  • Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Supplier's Site
Transformers - 143L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
143L
Transformers 143L
AUDIO TX Pri:10kOhm Sec:200ct

AUDIO TX Pri:10kOhm Sec:200ct

Buy Now
Shenzhen, China
Transformers - Audio Transformers
143L
Transformers - Audio Transformers 143L
TRANSFORMER AUDIO 10K/200CT IMP

TRANSFORMER AUDIO 10K/200CT IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
143L
Audio Transformers / Signal Transformers 143L
Audio Transformers / Signal Transformers MINIATURE

Audio Transformers / Signal Transformers MINIATURE

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 143L 143L 143L 143L
Product Name Transformers - Audio Transformers - Signal Level Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161H20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 109F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182P15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - 1540M04 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details