Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1437SSC

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA Enclosure 4 and 4X Complies with NEMA Type 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding Wire Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75 1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75 1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75 1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75 - 1437SSS - - 1437S16S - 16 11.75 10.75 4.75 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA Enclosure 4 and 4X Complies with NEMA Type 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding Wire Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75 1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75 1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75 1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75 - 1437SSS - - 1437S16S - 16 11.75 10.75 4.75 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1437SSC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1437SSC
Electrical - Operator Interface - Pushbutton Enclosures 1437SSC
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA Enclosure 4 and 4X Complies with NEMA Type 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding Wire Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75 1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75 1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75 1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75 - 1437SSS - - 1437S16S - 16 11.75 10.75 4.75 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 4 and 4X
  • CSA Enclosure 4 and 4X
  • Complies with
    • NEMA Type 4 and 4X
    • IEC 60529, IP66
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 14 gauge steel except A which is 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws fasten into threaded, sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Natural stainless steel with a smooth brushed finish.

Accessories

  • Hole Plugs
  • 10 AWG Bonding Wire Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - -
22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure
Part No. - Part No. - Part No. - Part No. - Holes - H - W - D
1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75
1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75
1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75
1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75
- 1437SSS - - 1437S16S - 16 11.75 10.75 4.75
¹ Not hinged

Supplier's Site
Boxes - 1437SSC-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 4.750"" (120.65mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 4.750"" (120.65mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1437SSC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1437SSC
Enclosures, Boxes, & Cases 1437SSC
3PB 304SS 8X4X4.8

3PB 304SS 8X4X4.8

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1437SSC
Electrical Enclosures 1437SSC
Electrical Enclosures Type4/4X Pushbutton 3Hole 9x4.3x8.3" SS

Electrical Enclosures Type4/4X Pushbutton 3Hole 9x4.3x8.3" SS

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1437SSC 1437SSC-ND 1437SSC 1437SSC
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 9 inch (229 mm)
Width 4 inch (102 mm) 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1490MD2 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 5.5 inch (140 mm)
View Details
4 suppliers
Boxes - 164-1418H6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418L12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers