Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1437S16A

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA Enclosure 4 and 4X Complies with NEMA Type 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding Wire Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75 1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75 1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75 1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75 - 1437SSS - - 1437S16S - 16 11.75 10.75 4.75 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA Enclosure 4 and 4X Complies with NEMA Type 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding Wire Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75 1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75 1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75 1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75 - 1437SSS - - 1437S16S - 16 11.75 10.75 4.75 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1437S16A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1437S16A
Electrical - Operator Interface - Pushbutton Enclosures 1437S16A
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA Enclosure 4 and 4X Complies with NEMA Type 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding Wire Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75 1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75 1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75 1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75 - 1437SSS - - 1437S16S - 16 11.75 10.75 4.75 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 4 and 4X
  • CSA Enclosure 4 and 4X
  • Complies with
    • NEMA Type 4 and 4X
    • IEC 60529, IP66
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 14 gauge steel except A which is 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws fasten into threaded, sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Natural stainless steel with a smooth brushed finish.

Accessories

  • Hole Plugs
  • 10 AWG Bonding Wire Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - -
22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure
Part No. - Part No. - Part No. - Part No. - Holes - H - W - D
1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75
1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75
1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75
1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75
- 1437SSS - - 1437S16S - 16 11.75 10.75 4.75
¹ Not hinged

Supplier's Site
Enclosures, Boxes, & Cases - 1437S16A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1437S16A
Enclosures, Boxes, & Cases 1437S16A
1PB 316SS 4X4X4.8

1PB 316SS 4X4X4.8

Buy Now
Boxes - 1437S16A-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.750"" (120.65mm)"

"Box Metal, Stainless Steel Natural Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.750"" (120.65mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1437S16A
Electrical Enclosures 1437S16A
Electrical Enclosures Type4/4X Pushbutton 1Hole 5x4.3x4.3" SS

Electrical Enclosures Type4/4X Pushbutton 1Hole 5x4.3x4.3" SS

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1437S16A 1437S16A 1437S16A-ND 1437S16A
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 4 inch (102 mm) 5 inch (127 mm)
Width 4 inch (102 mm) 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers