Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1437MS16C

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA Enclosure 4 and 4X Complies with NEMA Type 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding Wire Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75 1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75 1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75 1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75 - 1437SSS - - 1437S16S - 16 11.75 10.75 4.75 ¹ Not hinged
Request a Quote
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA Enclosure 4 and 4X Complies with NEMA Type 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding Wire Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75 1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75 1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75 1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75 - 1437SSS - - 1437S16S - 16 11.75 10.75 4.75 ¹ Not hinged
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1437MS16C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1437MS16C
Electrical - Operator Interface - Pushbutton Enclosures 1437MS16C
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 4 and 4X CSA Enclosure 4 and 4X Complies with NEMA Type 4 and 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 14 gauge steel except A which is 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws fasten into threaded, sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding Wire Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - - 22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure Part No. - Part No. - Part No. - Part No. - Holes - H - W - D 1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75 1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75 1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75 1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75 - 1437SSS - - 1437S16S - 16 11.75 10.75 4.75 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 4 and 4X
  • CSA Enclosure 4 and 4X
  • Complies with
    • NEMA Type 4 and 4X
    • IEC 60529, IP66
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 14 gauge steel except A which is 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws fasten into threaded, sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see drawings).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Natural stainless steel with a smooth brushed finish.

Accessories

  • Hole Plugs
  • 10 AWG Bonding Wire Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 304 S.S. - 316 S.S. - 316 S.S. - No. - - -
22.5mm PB - 30.5mm PB - 22.5mm PB - 30.5mm PB - Of - Enclosure
Part No. - Part No. - Part No. - Part No. - Holes - H - W - D
1437MSSA¹ - 1437SSA¹ - 1437MS16A¹ - 1437S16A¹ - 1 4.00 4.00 4.75
1437MSSB - 1437SSB - 1437MS16B - 1437S16B - 2 6.00 4.00 4.75
1437MSSC - 1437SSC - 1437MS16C - 1437S16C - 3 8.00 4.00 4.75
1437MSSD - 1437SSD - 1437MS16D - 1437S16D - 4 10.00 4.00 4.75
- 1437SSS - - 1437S16S - 16 11.75 10.75 4.75
¹ Not hinged

Supplier's Site
Enclosures, Boxes, & Cases - 1437MS16C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1437MS16C
Enclosures, Boxes, & Cases 1437MS16C
3PB 304SS 8X4X4.8

3PB 304SS 8X4X4.8

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1437MS16C 1437MS16C
Product Name Electrical - Operator Interface - Pushbutton Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418L10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1437D - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10 inch (254 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - MPB1 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.25 inch (82.55 mm)
Width 2.75 inch (69.85 mm)
View Details
6 suppliers