Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 140REX

Description
Features Studio grade frequency response: 20 Hz. - 20 Khz. (+/- 1 db, ref. @ 1 Khz.) minimum (see individual PDF data sheets below). Excellent frequency response utilizing a 80% nickel core providing high permeability combined with low losses. Designed for maximum bandwidth, lowest distortion at +10 dbm power level or less (see individual PDF data sheets below). Plated steel cans Adjustable height case bracket. Net weight 3 oz.
Request a Quote Datasheet
Description
Features Studio grade frequency response: 20 Hz. - 20 Khz. (+/- 1 db, ref. @ 1 Khz.) minimum (see individual PDF data sheets below). Excellent frequency response utilizing a 80% nickel core providing high permeability combined with low losses. Designed for maximum bandwidth, lowest distortion at +10 dbm power level or less (see individual PDF data sheets below). Plated steel cans Adjustable height case bracket. Net weight 3 oz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 140REX - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
140REX
Transformers - Audio Transformers - Signal Level 140REX
Features Studio grade frequency response: 20 Hz. - 20 Khz. (+/- 1 db, ref. @ 1 Khz.) minimum (see individual PDF data sheets below). Excellent frequency response utilizing a 80% nickel core providing high permeability combined with low losses. Designed for maximum bandwidth, lowest distortion at +10 dbm power level or less (see individual PDF data sheets below). Plated steel cans Adjustable height case bracket. Net weight 3 oz.

Features

  • Studio grade frequency response: 20 Hz. - 20 Khz. (+/- 1 db, ref. @ 1 Khz.) minimum (see individual PDF data sheets below).
  • Excellent frequency response utilizing a 80% nickel core providing high permeability combined with low losses.
  • Designed for maximum bandwidth, lowest distortion at +10 dbm power level or less (see individual PDF data sheets below).
  • Plated steel cans
  • Adjustable height case bracket.
  • Net weight 3 oz.
Supplier's Site
Audio Transformers - 140REX-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
140REX-ND
Audio Transformers 140REX-ND
600CT Impedance Primary Ohms 150 Impedance Secondary Ohms 2:1 Audio Transformer 20Hz ~ 20kHz Chassis Mount

600CT Impedance Primary Ohms 150 Impedance Secondary Ohms 2:1 Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Transformers - 140REX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
140REX
Transformers 140REX
AUDIO TX SHEILDED CHASSIS MNT

AUDIO TX SHEILDED CHASSIS MNT

Buy Now
Shenzhen, China
Transformers - Audio Transformers
140REX
Transformers - Audio Transformers 140REX
TRANSFORMER AUDIO

TRANSFORMER AUDIO

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
140REX
Audio Transformers / Signal Transformers 140REX
Audio Transformers / Signal Transformers Impedance 600CT, 2:1 Line-Line Isolation

Audio Transformers / Signal Transformers Impedance 600CT, 2:1 Line-Line Isolation

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 140REX 140REX-ND 140REX 140REX 140REX
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1540M11 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - 125DSE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 157E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 145N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers