Hammond Manufacturing Company Inc. Audio Transformers / Signal Transformers 11700000000

Description
Audio Transformers / Signal Transformers 70V
Datasheet
Description
Audio Transformers / Signal Transformers 70V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
117E8
Audio Transformers / Signal Transformers 117E8
Audio Transformers / Signal Transformers 70V

Audio Transformers / Signal Transformers 70V

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
117E8
Transformers - Audio Transformers 117E8
TRANSF LINE MATCHING 8W 3.2OHM

TRANSF LINE MATCHING 8W 3.2OHM

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 117E8 117E8
Product Name Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0025TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details