Hammond Manufacturing Company Inc. Transformers - Audio Transformers 1140-LN-C

Description
Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)
Request a Quote Datasheet
Description
Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - 1140-LN-C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers
1140-LN-C
Transformers - Audio Transformers 1140-LN-C
Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)

Features

  • Designed with Nickel alloy cores for high performance and Wide Bandwidth
  • Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz)
  • Low distortion at levels up to +27 dBu @ 20 Hz.
  • Excellent Shielding – Mu Metal enclosures
  • Line Output Transformers are open style (not Mu Metal)
Supplier's Site
Transformers - 1140-LN-C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1140-LN-C
Transformers 1140-LN-C
CHASSIS MT LINE INPUT TX

CHASSIS MT LINE INPUT TX

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1140-LN-C
Audio Transformers / Signal Transformers 1140-LN-C
Audio Transformers / Signal Transformers LINE INPUT IMP3.6K:2.2K/10K:600

Audio Transformers / Signal Transformers LINE INPUT IMP3.6K:2.2K/10K:600

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 1140-LN-C 1140-LN-C 1140-LN-C
Product Name Transformers - Audio Transformers Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 145N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182J18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - 1540M01 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 161C12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers