Hammond Manufacturing Company Inc. Fixed Inductors - 195E75 1.95E+77

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 873682-195E75 Series: 195 Features: Unshielded - Inductor 8mOhm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM4812, 195E75-ND
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 873682-195E75 Series: 195 Features: Unshielded - Inductor 8mOhm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM4812, 195E75-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 195E75
873682-195E75
Fixed Inductors - 195E75 873682-195E75
Manufacturer: Hammond Manufacturing Win Source Part Number: 873682-195E75 Series: 195 Features: Unshielded - Inductor 8mOhm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: HM4812, 195E75-ND

Manufacturer: Hammond Manufacturing
Win Source Part Number: 873682-195E75
Series: 195
Features: Unshielded - Inductor 8mOhm Nonstandard
Package: Bulk
Package: Nonstandard
Mounting: Chassis Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: HM4812, 195E75-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 873682-195E75
Product Name Fixed Inductors - 195E75
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 237-1189-(BULK)-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details