Hammond Manufacturing Company Inc. Transformer;57VA;Chassis;Pri:115/230VAC;Sec:24VCT;2.4A;Dual Bobbin 1.86E+26

Description
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified
Description
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Transformer;57VA;Chassis;Pri:115/230VAC;Sec:24VCT;2.4A;Dual Bobbin - 70181235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;57VA;Chassis;Pri:115/230VAC;Sec:24VCT;2.4A;Dual Bobbin
70181235
Transformer;57VA;Chassis;Pri:115/230VAC;Sec:24VCT;2.4A;Dual Bobbin 70181235
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified

Features:

  • Combination Solder or Quick Connect Terminals
  • Dual Primary 115/230 V, 50/60 Hz
  • Split Bobbin Construction Means No Electrostatic Shield Is Necessary
  • Chassis Mount Design
  • UL Listed and CSA Certified
Supplier's Site
Futian, China
Transformers - Power Transformers
186E24
Transformers - Power Transformers 186E24
XFRMR LAMINATED 57.6VA CHAS MNT

XFRMR LAMINATED 57.6VA CHAS MNT

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers
Product Number 70181235 186E24
Product Name Transformer;57VA;Chassis;Pri:115/230VAC;Sec:24VCT;2.4A;Dual Bobbin Transformers - Power Transformers
Transformer Type Impedance Matching Transformer; Isolation Laminated Core
Construction SplitCore Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data