Features:
XFRMR LAMINATED 80VA CHAS MOUNT
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 70181167 | 185E36 |
| Product Name | Transformer, Power;80VA;Chassis;Pri:115/230VAC;Sec:Ser 36VCT,Par 18V;Dual | Transformers - Power Transformers |
| Transformer Type | Impedance Matching Transformer; Isolation | Laminated Core |
| Construction | SplitCore | Laminate |
| Primary Frequency | 50 / 60 Hz | |
| Single Phase Configuration | Dual | |
| Input Voltage | 115 to 230 volts |