Hammond Manufacturing Company Inc. Transformer, Power;80VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT,Par 12V;Dual 1.85E+26

Description
Features: Dual Primary 115/230 VAC 50/60 Hz Operation Dual Secondaries for Series or Parallel Connections Hi-Pot Test of 4,000 VRMS Chassis Mount 5 Different VA Sizes to Choose From Dual Bobbin Construction Dual Use Terminals (Solder Lug or Quick Connect) cUL US Recognized TüV Type Approved CE Certified to IEC 950 Meets NAFTA Requirements
Description
Features: Dual Primary 115/230 VAC 50/60 Hz Operation Dual Secondaries for Series or Parallel Connections Hi-Pot Test of 4,000 VRMS Chassis Mount 5 Different VA Sizes to Choose From Dual Bobbin Construction Dual Use Terminals (Solder Lug or Quick Connect) cUL US Recognized TüV Type Approved CE Certified to IEC 950 Meets NAFTA Requirements

Suppliers

Company
Product
Description
Supplier Links
Transformer, Power;80VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT,Par 12V;Dual - 70181165 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Power;80VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT,Par 12V;Dual
70181165
Transformer, Power;80VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT,Par 12V;Dual 70181165
Features: Dual Primary 115/230 VAC 50/60 Hz Operation Dual Secondaries for Series or Parallel Connections Hi-Pot Test of 4,000 VRMS Chassis Mount 5 Different VA Sizes to Choose From Dual Bobbin Construction Dual Use Terminals (Solder Lug or Quick Connect) cUL US Recognized TüV Type Approved CE Certified to IEC 950 Meets NAFTA Requirements

Features:

  • Dual Primary 115/230 VAC
  • 50/60 Hz Operation
  • Dual Secondaries for Series or Parallel Connections
  • Hi-Pot Test of 4,000 VRMS
  • Chassis Mount
  • 5 Different VA Sizes to Choose From
  • Dual Bobbin Construction
  • Dual Use Terminals (Solder Lug or Quick Connect)
  • cUL US Recognized
  • TÜV Type Approved
  • CE Certified to IEC 950
  • Meets NAFTA Requirements
Supplier's Site
Futian, China
Transformers - Power Transformers
185E24
Transformers - Power Transformers 185E24
XFRMR LAMINATED 80VA CHAS MOUNT

XFRMR LAMINATED 80VA CHAS MOUNT

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers
Product Number 70181165 185E24
Product Name Transformer, Power;80VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT,Par 12V;Dual Transformers - Power Transformers
Transformer Type Impedance Matching Transformer; Isolation Laminated Core
Construction SplitCore Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data