Features:
XFRMR TOROIDAL 30VA CHAS MOUNT
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 70181096 | 182E117 |
| Product Name | Transformer, Toroidal Power;30VA;Chassis;Pri:117/234VAC;Sec:Ser 234VCT,Par 117V | Transformers - Power Transformers |
| Transformer Type | Impedance Matching Transformer; Isolation | Toroidal |
| Construction | SplitCore; Toroidal Core | Toroidal Core |
| Primary Frequency | 50 / 60 Hz | |
| Single Phase Configuration | Dual | |
| Input Voltage | 117 to 234 volts |