Manufacturer: Hammond Manufacturing
Win Source Part Number: 873668-164E24
Series: 164
Package: Bulk
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: HM4302, 164E24-ND
XFRMR LAMINATED 2.4VA THRU HOLE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 873668-164E24 | 164E24 |
| Product Name | Power Transformers - 164E24 | Transformers - Power Transformers |
| Category | Signal | |
| Transformer Type | Laminated Core | |
| Mounting | PCB/SMD | |
| Construction | Laminate |