Hammond Manufacturing Company Inc. Transformers - Audio Transformers 1.17E+18

Description
TRANSF LINE MATCHING 16W 3.2OHM
Datasheet
Description
TRANSF LINE MATCHING 16W 3.2OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Transformers - Audio Transformers
117E16
Transformers - Audio Transformers 117E16
TRANSF LINE MATCHING 16W 3.2OHM

TRANSF LINE MATCHING 16W 3.2OHM

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
117E16
Audio Transformers / Signal Transformers 117E16
Audio Transformers / Signal Transformers 70V

Audio Transformers / Signal Transformers 70V

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 117E16 117E16
Product Name Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details