Hamilton Company pH Sensor EASYFERM PLUS K8 200 238627

Description
The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization, autoclavation and cleaning in place (CIP). The electrolyte of the EasyFerm sensors is pre-pressurized to prevent the diffusion of sample into the sensor. The Everef-F reference cartidge ensures that the reference electrolyte remains free of silver and precipitation of proteins. The EasyFerm Bio sensors uses an electrolyte certified for its biocompatibility (ISO 10993-5). The EasyFerm Plus LEVP (LE = Liquid Earth) has a stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth. The Arc System The EasyFerm Plus and EasyFerm Bio are also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.
Request a Quote
Description
The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization, autoclavation and cleaning in place (CIP). The electrolyte of the EasyFerm sensors is pre-pressurized to prevent the diffusion of sample into the sensor. The Everef-F reference cartidge ensures that the reference electrolyte remains free of silver and precipitation of proteins. The EasyFerm Bio sensors uses an electrolyte certified for its biocompatibility (ISO 10993-5). The EasyFerm Plus LEVP (LE = Liquid Earth) has a stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth. The Arc System The EasyFerm Plus and EasyFerm Bio are also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pH Sensor EASYFERM PLUS K8 200 - 238627 - Hamilton Company
Reno, NV, United States
pH Sensor EASYFERM PLUS K8 200
238627
pH Sensor EASYFERM PLUS K8 200 238627
The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization, autoclavation and cleaning in place (CIP). The electrolyte of the EasyFerm sensors is pre-pressurized to prevent the diffusion of sample into the sensor. The Everef-F reference cartidge ensures that the reference electrolyte remains free of silver and precipitation of proteins. The EasyFerm Bio sensors uses an electrolyte certified for its biocompatibility (ISO 10993-5). The EasyFerm Plus LEVP (LE = Liquid Earth) has a stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth. The Arc System The EasyFerm Plus and EasyFerm Bio are also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.

The EasyFerm Plus sensors are designed to withstand demanding applications in pharmaceutical, biotechnology, and food & beverages industries. It is also suitable for harsh chemical processes. It withstands steam sterilization, autoclavation and cleaning in place (CIP). The electrolyte of the EasyFerm sensors is pre-pressurized to prevent the diffusion of sample into the sensor. The Everef-F reference cartidge ensures that the reference electrolyte remains free of silver and precipitation of proteins.

The EasyFerm Bio sensors uses an electrolyte certified for its biocompatibility (ISO 10993-5). The EasyFerm Plus LEVP (LE = Liquid Earth) has a stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth.

The Arc System

The EasyFerm Plus and EasyFerm Bio are also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category pH Electrodes
Product Number 238627
Product Name pH Sensor EASYFERM PLUS K8 200
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Use pH Sensor LIQ-GLASS DIN - 238185 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
pH Sensor Easyferm Plus ARC 325 - 242093 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
pH Sensor EASYFERM PLUS MS 120 - 242650 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
pH Sensor INCHTRODE N75PC10 - 238359 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material PPS-Ryton
View Details