Hamilton Company pH Sensor IONOTRODE 238525

Description
The IonoTrode sensor is designed for applications in ion weak media. The F glass membrane has a very low resistance, therefore the sensor can be used in samples with low conductivity, where it offers highest accuracy over a long period of time. If there is a storage container with 3 M KCl attached via a tube to the side-arm of the IonoTrode, the flow-out of the electrolyte can be controlled with the sleeve diaphragm.
Request a Quote
Description
The IonoTrode sensor is designed for applications in ion weak media. The F glass membrane has a very low resistance, therefore the sensor can be used in samples with low conductivity, where it offers highest accuracy over a long period of time. If there is a storage container with 3 M KCl attached via a tube to the side-arm of the IonoTrode, the flow-out of the electrolyte can be controlled with the sleeve diaphragm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pH Sensor IONOTRODE - 238525 - Hamilton Company
Reno, NV, United States
pH Sensor IONOTRODE
238525
pH Sensor IONOTRODE 238525
The IonoTrode sensor is designed for applications in ion weak media. The F glass membrane has a very low resistance, therefore the sensor can be used in samples with low conductivity, where it offers highest accuracy over a long period of time. If there is a storage container with 3 M KCl attached via a tube to the side-arm of the IonoTrode, the flow-out of the electrolyte can be controlled with the sleeve diaphragm.

The IonoTrode sensor is designed for applications in ion weak media. The F glass membrane has a very low resistance, therefore the sensor can be used in samples with low conductivity, where it offers highest accuracy over a long period of time.

If there is a storage container with 3 M KCl attached via a tube to the side-arm of the IonoTrode, the flow-out of the electrolyte can be controlled with the sleeve diaphragm.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category pH Electrodes
Product Number 238525
Product Name pH Sensor IONOTRODE
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

pH Sensor Easyferm Plus ARC 225 - 242092 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
pH Sensor EASYFERM PLUS VP 360 - 238632 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
pH Sensor POLYPLAST TEMP DIN - 238404 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
pH Sensor EASYFERM PLUS K8 120 - 238625 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details