Hamamatsu Photonics Europe InAsSb photovoltaic detectors P12691-201G

Description
High-speed response and high sensitivity in the 8 μm spectral band, Thermoelectrically cooled infrared detector with no liquid nitrogen required The P12691-201G is an infrared detector that provides high sensitivity in the 8 μm spectral band by employing our unique crystal growth technology, back-illuminated structure and integrating a lens. The InAsSb photovoltaic detector has a PN junction that ensures high-speed response and high reliability. Typical applications include gas analysis such as NO, NO2, SO2, and H2S. The P12691-201G is easy to use as it uses a compact package (TO-8) not requiring liquid nitrogen. Features - High-speed response - High sensitivity - High reliability - Compact, thermoelectrically cooled TO-8 package - RoHS compliant - Can be assembled in a module with QCL
Request a Quote
Description
High-speed response and high sensitivity in the 8 μm spectral band, Thermoelectrically cooled infrared detector with no liquid nitrogen required The P12691-201G is an infrared detector that provides high sensitivity in the 8 μm spectral band by employing our unique crystal growth technology, back-illuminated structure and integrating a lens. The InAsSb photovoltaic detector has a PN junction that ensures high-speed response and high reliability. Typical applications include gas analysis such as NO, NO2, SO2, and H2S. The P12691-201G is easy to use as it uses a compact package (TO-8) not requiring liquid nitrogen. Features - High-speed response - High sensitivity - High reliability - Compact, thermoelectrically cooled TO-8 package - RoHS compliant - Can be assembled in a module with QCL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P12691-201G is an InAsSb photovoltaic detector designed for high-speed response and high sensitivity in the 8 Oºm spectral band. It features a thermoelectrically cooled structure that eliminates the need for liquid nitrogen, making it suitable for various applications including gas analysis for compounds such as NO, NO2, SO2, and H2S. The detector is housed in a compact TO-8 package and utilizes a back-illuminated structure along with advanced crystal growth technology to enhance performance. Key specifications include a peak sensitivity wavelength of 6.7 Oºm, a cutoff wavelength of 8.3 Oºm, and a typical detectivity of 6.0 vó 10^9 cm¬?Hz^1/2/W. The operating temperature range is from -40 to +60 °C, and it is RoHS compliant. Additional options such as a heatsink and temperature controller are available separately.

Datasheet Summary
Powered by GS/AI

The P12691-201G is an InAsSb photovoltaic detector designed for high-speed response and high sensitivity in the 8 Oºm spectral band. It features a thermoelectrically cooled structure that eliminates the need for liquid nitrogen, making it suitable for various applications including gas analysis for compounds such as NO, NO2, SO2, and H2S. The detector is housed in a compact TO-8 package and utilizes a back-illuminated structure along with advanced crystal growth technology to enhance performance. Key specifications include a peak sensitivity wavelength of 6.7 Oºm, a cutoff wavelength of 8.3 Oºm, and a typical detectivity of 6.0 vó 10^9 cm¬?Hz^1/2/W. The operating temperature range is from -40 to +60 °C, and it is RoHS compliant. Additional options such as a heatsink and temperature controller are available separately.

Suppliers

Company
Product
Description
Supplier Links
InAsSb photovoltaic detectors - P12691-201G - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
InAsSb photovoltaic detectors
P12691-201G
InAsSb photovoltaic detectors P12691-201G
High-speed response and high sensitivity in the 8 μm spectral band, Thermoelectrically cooled infrared detector with no liquid nitrogen required The P12691-201G is an infrared detector that provides high sensitivity in the 8 μm spectral band by employing our unique crystal growth technology, back-illuminated structure and integrating a lens. The InAsSb photovoltaic detector has a PN junction that ensures high-speed response and high reliability. Typical applications include gas analysis such as NO, NO2, SO2, and H2S. The P12691-201G is easy to use as it uses a compact package (TO-8) not requiring liquid nitrogen. Features - High-speed response - High sensitivity - High reliability - Compact, thermoelectrically cooled TO-8 package - RoHS compliant - Can be assembled in a module with QCL

High-speed response and high sensitivity in the 8 μm spectral band,
Thermoelectrically cooled infrared detector with no liquid nitrogen required

The P12691-201G is an infrared detector that provides high sensitivity in the 8 μm spectral band by employing our unique crystal growth technology, back-illuminated structure and integrating a lens. The InAsSb photovoltaic detector has a PN junction that ensures high-speed response and high reliability. Typical applications include gas analysis such as NO, NO2, SO2, and H2S. The P12691-201G is easy to use as it uses a compact package (TO-8) not requiring liquid nitrogen.

Features
- High-speed response
- High sensitivity
- High reliability
- Compact, thermoelectrically cooled TO-8 package
- RoHS compliant
- Can be assembled in a module with QCL

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Radiation Detectors
Product Number P12691-201G
Product Name InAsSb photovoltaic detectors
Unlock Full Specs
to access all available technical data

Similar Products