The C17554 is a compact spectroscopic module with a built-in tungsten light source and MEMS-FPI spectrum sensor, designed for spectral measurements from 1750 to 2150 nm. It is USB 2.0 bus-powered, measures 74 × 32 × 16 mm, and weighs 63 g. Spectral resolution is up to 22 nm FWHM, with wavelength reproducibility of ±2 nm and a temperature dependence of −0.1 to +0.1 nm/°C. The module corrects for wavelength shift due to ambient temperature changes and operates within −5 to +50 °C. It includes evaluation software and a DLL for custom application development, and supports connection to a PC running Windows 10 or 11 (64-bit).
Compact module with MEMS-FPI spectrum sensor and light source (1750 to 2150 nm)
This compact module has a built-in light source, control circuit, and MEMS-FPI spectrum sensor consisting of an InGaAs PIN photodiode and MEMS-FPI (Fabry-Perot Interferometer) tunable filter which can vary its transmission wavelength by changing the applied voltage. Spectrum and absorbance can be measured by connecting a PC via USB. The product includes evaluation software with functions for setting measurement conditions, acquiring and saving data, drawing graphs, and so on. Furthermore, the dynamic link library (DLL) function specifications are disclosed, so users can create their original measurement software programs.
Features
- Compact, thin case
- MEMS-FPI spectrum sensor and light source are installed.
- External power supply not necessary: USB 2.0 bus powered
- Transmission wavelength shift due to the ambient temperature change is corrected.
Compact module with MEMS-FPI spectrum sensor and light source (1750 to 2150 nm)
This compact module has a built-in light source, control circuit, and MEMS-FPI spectrum sensor consisting of an InGaAs PIN photodiode and MEMS-FPI (Fabry-Perot Interferometer) tunable filter which can vary its transmission wavelength by changing the applied voltage. Spectrum and absorbance can be measured by connecting a PC via USB. The product includes evaluation software with functions for setting measurement conditions, acquiring and saving data, drawing graphs, and so on. Furthermore, the dynamic link library (DLL) function specifications are disclosed, so users can create their original measurement software programs.
Features
- Compact, thin case
- MEMS-FPI spectrum sensor and light source are installed.
- External power supply not necessary: USB 2.0 bus powered
- Transmission wavelength shift due to the ambient temperature change is corrected.
Compact module with MEMS-FPI spectrum sensor and light source (1750 to 2150 nm)
This compact module has a built-in light source, control circuit, and MEMS-FPI spectrum sensor consisting of an InGaAs PIN photodiode and MEMS-FPI (Fabry-Perot Interferometer) tunable filter which can vary its transmission wavelength by changing the applied voltage. Spectrum and absorbance can be measured by connecting a PC via USB. The product includes evaluation software with functions for setting measurement conditions, acquiring and saving data, drawing graphs, and so on. Furthermore, the dynamic link library (DLL) function specifications are disclosed, so users can create their original measurement software programs.
Features
- Compact, thin case
- MEMS-FPI spectrum sensor and light source are installed.
- External power supply not necessary: USB 2.0 bus powered
- Transmission wavelength shift due to the ambient temperature change is corrected.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Imaging Spectrometers |
| Product Number | C17554 |
| Product Name | MEMS-FPI spectroscopic module |